Visual Sound, Inc. Concert Stage Monitor System, 15 in. woofer CSM15

Description
QSC Audio Products, Inc. The System The CSM Series are system packages comprised of stage monitor loud speakers, proprietary digital processing & high power amplifiers in a tightly integrated design that offers the highest output to size ratio of any premium brand stage monitor on the market to date. Combining elegant industrial design with "state of the art" driver & waveguide technology, these very low profile wedges embody all the contemporary desired attributes asked for by today's most demanding monitor engineers. This level of performance is only possible by the specific application of very sophisticated and carefully tailored QSC digital signal processing, combined with exact high power amplification. We believe that the results speak for themselves. The Loudspeakers - CSM10 | CSM12 | CSM15 Selectable Coverage Pattern CSM monitors utilize a selectable pattern control "shutter" system that enables the user to limit the amount of sonic energy spilling over into the audience, while increasing its upstage coverage angle. By opening the shutter, the vertical coverage is converted to an asymmetrical pattern of +45° and -75° off axis, while maintaining a nominal 50° pattern in the horizontal. Internal Angle Adjusters In addition to the generous upstage coverage of the CSM waveguide - special integral hardware provides up to an additional 15° (in 1° increments) of angle to the enclosure to gain a more extreme upstage coverage. Hidden and Protected Connectors One of the problematic conditions that have long plagued most stage monitor designs is the location of the input and output speaker connections. If they are located on the sides, they can often be in the way when placing multiple monitors side by side. If they get mounted on the down-stage side (facing the audience), they tend to become unsightly and cluttered in view from the audience. If they are placed on the up-stage side (facing the musician), they tend to wind up under the performers feet and often get damaged or broken during performances. QSC CSM monitors utilize a unique recessed connector pocket mounted on the bottom side of the enclosure, that with the use of its four corner rubber feet, enable the user to dress the cables in any direction needed (360°), while fully protecting the cable end connectors from damage or sight issues.
Description
QSC Audio Products, Inc. The System The CSM Series are system packages comprised of stage monitor loud speakers, proprietary digital processing & high power amplifiers in a tightly integrated design that offers the highest output to size ratio of any premium brand stage monitor on the market to date. Combining elegant industrial design with "state of the art" driver & waveguide technology, these very low profile wedges embody all the contemporary desired attributes asked for by today's most demanding monitor engineers. This level of performance is only possible by the specific application of very sophisticated and carefully tailored QSC digital signal processing, combined with exact high power amplification. We believe that the results speak for themselves. The Loudspeakers - CSM10 | CSM12 | CSM15 Selectable Coverage Pattern CSM monitors utilize a selectable pattern control "shutter" system that enables the user to limit the amount of sonic energy spilling over into the audience, while increasing its upstage coverage angle. By opening the shutter, the vertical coverage is converted to an asymmetrical pattern of +45° and -75° off axis, while maintaining a nominal 50° pattern in the horizontal. Internal Angle Adjusters In addition to the generous upstage coverage of the CSM waveguide - special integral hardware provides up to an additional 15° (in 1° increments) of angle to the enclosure to gain a more extreme upstage coverage. Hidden and Protected Connectors One of the problematic conditions that have long plagued most stage monitor designs is the location of the input and output speaker connections. If they are located on the sides, they can often be in the way when placing multiple monitors side by side. If they get mounted on the down-stage side (facing the audience), they tend to become unsightly and cluttered in view from the audience. If they are placed on the up-stage side (facing the musician), they tend to wind up under the performers feet and often get damaged or broken during performances. QSC CSM monitors utilize a unique recessed connector pocket mounted on the bottom side of the enclosure, that with the use of its four corner rubber feet, enable the user to dress the cables in any direction needed (360°), while fully protecting the cable end connectors from damage or sight issues.

Suppliers

Company
Product
Description
Supplier Links
Concert Stage Monitor System, 15 in. woofer - CSM15 - Visual Sound, Inc.
Broomall, PA, USA
Concert Stage Monitor System, 15 in. woofer
CSM15
Concert Stage Monitor System, 15 in. woofer CSM15
QSC Audio Products, Inc. The System The CSM Series are system packages comprised of stage monitor loud speakers, proprietary digital processing & high power amplifiers in a tightly integrated design that offers the highest output to size ratio of any premium brand stage monitor on the market to date. Combining elegant industrial design with "state of the art" driver & waveguide technology, these very low profile wedges embody all the contemporary desired attributes asked for by today's most demanding monitor engineers. This level of performance is only possible by the specific application of very sophisticated and carefully tailored QSC digital signal processing, combined with exact high power amplification. We believe that the results speak for themselves. The Loudspeakers - CSM10 | CSM12 | CSM15 Selectable Coverage Pattern CSM monitors utilize a selectable pattern control "shutter" system that enables the user to limit the amount of sonic energy spilling over into the audience, while increasing its upstage coverage angle. By opening the shutter, the vertical coverage is converted to an asymmetrical pattern of +45° and -75° off axis, while maintaining a nominal 50° pattern in the horizontal. Internal Angle Adjusters In addition to the generous upstage coverage of the CSM waveguide - special integral hardware provides up to an additional 15° (in 1° increments) of angle to the enclosure to gain a more extreme upstage coverage. Hidden and Protected Connectors One of the problematic conditions that have long plagued most stage monitor designs is the location of the input and output speaker connections. If they are located on the sides, they can often be in the way when placing multiple monitors side by side. If they get mounted on the down-stage side (facing the audience), they tend to become unsightly and cluttered in view from the audience. If they are placed on the up-stage side (facing the musician), they tend to wind up under the performers feet and often get damaged or broken during performances. QSC CSM monitors utilize a unique recessed connector pocket mounted on the bottom side of the enclosure, that with the use of its four corner rubber feet, enable the user to dress the cables in any direction needed (360°), while fully protecting the cable end connectors from damage or sight issues.

QSC Audio Products, Inc.

The System
The CSM Series are system packages comprised of stage monitor loud speakers, proprietary digital processing & high power amplifiers in a tightly integrated design that offers the highest output to size ratio of any premium brand stage monitor on the market to date.
Combining elegant industrial design with "state of the art" driver & waveguide technology, these very low profile wedges embody all the contemporary desired attributes asked for by today's most demanding monitor engineers. This level of performance is only possible by the specific application of very sophisticated and carefully tailored QSC digital signal processing, combined with exact high power amplification. We believe that the results speak for themselves.
The Loudspeakers - CSM10 | CSM12 | CSM15
Selectable Coverage Pattern
CSM monitors utilize a selectable pattern control "shutter" system that enables the user to limit the amount of sonic energy spilling over into the audience, while increasing its upstage coverage angle. By opening the shutter, the vertical coverage is converted to an asymmetrical pattern of +45° and -75° off axis, while maintaining a nominal 50° pattern in the horizontal.
Internal Angle Adjusters
In addition to the generous upstage coverage of the CSM waveguide - special integral hardware provides up to an additional 15° (in 1° increments) of angle to the enclosure to gain a more extreme upstage coverage.
Hidden and Protected Connectors
One of the problematic conditions that have long plagued most stage monitor designs is the location of the input and output speaker connections. If they are located on the sides, they can often be in the way when placing multiple monitors side by side. If they get mounted on the down-stage side (facing the audience), they tend to become unsightly and cluttered in view from the audience. If they are placed on the up-stage side (facing the musician), they tend to wind up under the performers feet and often get damaged or broken during performances.
QSC CSM monitors utilize a unique recessed connector pocket mounted on the bottom side of the enclosure, that with the use of its four corner rubber feet, enable the user to dress the cables in any direction needed (360°), while fully protecting the cable end connectors from damage or sight issues.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CSM15
Product Name Concert Stage Monitor System, 15 in. woofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7166453 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 110 dB
Maximum Power 0.0100 watts
Sensitivity 65 dB
View Details