Visual Sound, Inc. ClearSound™ In-Ceiling Loudspeaker CS308

Description
Califone International, Inc. The CS308 speakers are designed to provide the clearest classroom audio amplification. Each package includes two speakers & two brackets (one pair of each). Their flush-mount installation & paintable grilles help blend the speakers into the architecture. Efficient sound distribution in any room should begin at the top - with Califone ceiling or wall-mounted speakers. The CS308 speakers are designed to provide the clearest classroom audio amplification. Engineered with a frequency response that's optimal for vocal reproduction and multimedia presentations, the two-way speakers create whole room audio immersion with superior coverage. Teachers and students will notice the improved sound quality, whether the speakers are connected to the Califone Infrared Classroom Audio System or to other sources. Each package includes two speakers & two brackets (one pair of each). Their flush-mount installation & paintable grilles help blend the speakers into the architecture (indoor or outdoor installations), so they'll be heard but not noticed. Spring-loaded terminals for professional and fast installation UL fire-rated ABS plastic for durability Paintable grille Polypropylene with Mica cone 6" woofer with 1" tweeter Included tile bridge made with 18 awg steel for strength and fits standard 24" x 24" or 24" x 48" panels 4 tensioning points create a solid connection with the ring & bracket
Description
Califone International, Inc. The CS308 speakers are designed to provide the clearest classroom audio amplification. Each package includes two speakers & two brackets (one pair of each). Their flush-mount installation & paintable grilles help blend the speakers into the architecture. Efficient sound distribution in any room should begin at the top - with Califone ceiling or wall-mounted speakers. The CS308 speakers are designed to provide the clearest classroom audio amplification. Engineered with a frequency response that's optimal for vocal reproduction and multimedia presentations, the two-way speakers create whole room audio immersion with superior coverage. Teachers and students will notice the improved sound quality, whether the speakers are connected to the Califone Infrared Classroom Audio System or to other sources. Each package includes two speakers & two brackets (one pair of each). Their flush-mount installation & paintable grilles help blend the speakers into the architecture (indoor or outdoor installations), so they'll be heard but not noticed. Spring-loaded terminals for professional and fast installation UL fire-rated ABS plastic for durability Paintable grille Polypropylene with Mica cone 6" woofer with 1" tweeter Included tile bridge made with 18 awg steel for strength and fits standard 24" x 24" or 24" x 48" panels 4 tensioning points create a solid connection with the ring & bracket

Suppliers

Company
Product
Description
Supplier Links
ClearSound™ In-Ceiling Loudspeaker - CS308 - Visual Sound, Inc.
Broomall, PA, USA
ClearSound™ In-Ceiling Loudspeaker
CS308
ClearSound™ In-Ceiling Loudspeaker CS308
Califone International, Inc. The CS308 speakers are designed to provide the clearest classroom audio amplification. Each package includes two speakers & two brackets (one pair of each). Their flush-mount installation & paintable grilles help blend the speakers into the architecture. Efficient sound distribution in any room should begin at the top - with Califone ceiling or wall-mounted speakers. The CS308 speakers are designed to provide the clearest classroom audio amplification. Engineered with a frequency response that's optimal for vocal reproduction and multimedia presentations, the two-way speakers create whole room audio immersion with superior coverage. Teachers and students will notice the improved sound quality, whether the speakers are connected to the Califone Infrared Classroom Audio System or to other sources. Each package includes two speakers & two brackets (one pair of each). Their flush-mount installation & paintable grilles help blend the speakers into the architecture (indoor or outdoor installations), so they'll be heard but not noticed. Spring-loaded terminals for professional and fast installation UL fire-rated ABS plastic for durability Paintable grille Polypropylene with Mica cone 6" woofer with 1" tweeter Included tile bridge made with 18 awg steel for strength and fits standard 24" x 24" or 24" x 48" panels 4 tensioning points create a solid connection with the ring & bracket

Califone International, Inc.

The CS308 speakers are designed to provide the clearest classroom audio amplification. Each package includes two speakers & two brackets (one pair of each). Their flush-mount installation & paintable grilles help blend the speakers into the architecture.

Efficient sound distribution in any room should begin at the top - with Califone ceiling or wall-mounted speakers. The CS308 speakers are designed to provide the clearest classroom audio amplification. Engineered with a frequency response that's optimal for vocal reproduction and multimedia presentations, the two-way speakers create whole room audio immersion with superior coverage. Teachers and students will notice the improved sound quality, whether the speakers are connected to the Califone Infrared Classroom Audio System or to other sources. Each package includes two speakers & two brackets (one pair of each). Their flush-mount installation & paintable grilles help blend the speakers into the architecture (indoor or outdoor installations), so they'll be heard but not noticed.

  • Spring-loaded terminals for professional and fast installation
  • UL fire-rated ABS plastic for durability
  • Paintable grille
  • Polypropylene with Mica cone
  • 6" woofer with 1" tweeter
  • Included tile bridge made with 18 awg steel for strength and fits standard 24" x 24" or 24" x 48" panels
  • 4 tensioning points create a solid connection with the ring & bracket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS308
Product Name ClearSound™ In-Ceiling Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
Energy Power Bar Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Frequency Response 50 to 20000 Hz
Weight 2267.57 g (80.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details