Visual Sound, Inc. Ceiling Speaker CS1EZ

Description
Bogen Communications, Inc.s 1W, single-tap design *Screw terminal connections for fast installation *For 70V systems *Pre-assembled with 8" cone speaker *Heavy-duty, wire-wound volume control with knob *Off-white enamel over steel grille
Description
Bogen Communications, Inc.s 1W, single-tap design *Screw terminal connections for fast installation *For 70V systems *Pre-assembled with 8" cone speaker *Heavy-duty, wire-wound volume control with knob *Off-white enamel over steel grille

Suppliers

Company
Product
Description
Supplier Links
Ceiling Speaker - CS1EZ - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Speaker
CS1EZ
Ceiling Speaker CS1EZ
Bogen Communications, Inc.s 1W, single-tap design *Screw terminal connections for fast installation *For 70V systems *Pre-assembled with 8" cone speaker *Heavy-duty, wire-wound volume control with knob *Off-white enamel over steel grille

Bogen Communications, Inc.s

1W, single-tap design
*Screw terminal connections for fast installation
*For 70V systems
*Pre-assembled with 8" cone speaker
*Heavy-duty, wire-wound volume control with knob
*Off-white enamel over steel grille

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS1EZ
Product Name Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details