Visual Sound, Inc. Contractor Precision Series 8-ch. Amplifier CPS 8.5

Description
Electro-Voice The CPS8.5 is an eight-channel amplifier from Electro-Voice featuring groundbreaking Class-D technology for maximum amp efficiency and minimized heat dissipation in 19-inch racks. Each channel individually provides transformer-less, switchable output characteristics, which enable specific channels to achieve maximum performance. Power into 2 Ohms, 4 Ohms, 70V or 100V lines are all possible, and no transformer is required. In Hi-Z operation (70V or 100V), a 50 Hz high-pass filter provides protection against loudspeaker transformer saturation. Additionally, amplifier channels can be bridged in pairs for double output power. The contractor-friendly CPS8.5 also features Phoenix-type connectors for inputs and outputs, pre-programmable power-on delay, easy power switching via remote contact closure, and real panel attenuators. A module slot for the optional RCM-810 remote control module provides control network functionality, allowing for remote system diagnostics via IRIS-Net software. In addition, using the RCM-810's Variable Load Drive (VLD) feature can tailor the amplifier's output power to match every load from 2 Ohms up to 10 Ohms in steps of 0.1 Ohms.
Description
Electro-Voice The CPS8.5 is an eight-channel amplifier from Electro-Voice featuring groundbreaking Class-D technology for maximum amp efficiency and minimized heat dissipation in 19-inch racks. Each channel individually provides transformer-less, switchable output characteristics, which enable specific channels to achieve maximum performance. Power into 2 Ohms, 4 Ohms, 70V or 100V lines are all possible, and no transformer is required. In Hi-Z operation (70V or 100V), a 50 Hz high-pass filter provides protection against loudspeaker transformer saturation. Additionally, amplifier channels can be bridged in pairs for double output power. The contractor-friendly CPS8.5 also features Phoenix-type connectors for inputs and outputs, pre-programmable power-on delay, easy power switching via remote contact closure, and real panel attenuators. A module slot for the optional RCM-810 remote control module provides control network functionality, allowing for remote system diagnostics via IRIS-Net software. In addition, using the RCM-810's Variable Load Drive (VLD) feature can tailor the amplifier's output power to match every load from 2 Ohms up to 10 Ohms in steps of 0.1 Ohms.

Suppliers

Company
Product
Description
Supplier Links
Contractor Precision Series 8-ch. Amplifier - CPS 8.5 - Visual Sound, Inc.
Broomall, PA, USA
Contractor Precision Series 8-ch. Amplifier
CPS 8.5
Contractor Precision Series 8-ch. Amplifier CPS 8.5
Electro-Voice The CPS8.5 is an eight-channel amplifier from Electro-Voice featuring groundbreaking Class-D technology for maximum amp efficiency and minimized heat dissipation in 19-inch racks. Each channel individually provides transformer-less, switchable output characteristics, which enable specific channels to achieve maximum performance. Power into 2 Ohms, 4 Ohms, 70V or 100V lines are all possible, and no transformer is required. In Hi-Z operation (70V or 100V), a 50 Hz high-pass filter provides protection against loudspeaker transformer saturation. Additionally, amplifier channels can be bridged in pairs for double output power. The contractor-friendly CPS8.5 also features Phoenix-type connectors for inputs and outputs, pre-programmable power-on delay, easy power switching via remote contact closure, and real panel attenuators. A module slot for the optional RCM-810 remote control module provides control network functionality, allowing for remote system diagnostics via IRIS-Net software. In addition, using the RCM-810's Variable Load Drive (VLD) feature can tailor the amplifier's output power to match every load from 2 Ohms up to 10 Ohms in steps of 0.1 Ohms.

Electro-Voice

The CPS8.5 is an eight-channel amplifier from Electro-Voice featuring groundbreaking Class-D technology for maximum amp efficiency and minimized heat dissipation in 19-inch racks.
Each channel individually provides transformer-less, switchable output characteristics, which enable specific channels to achieve maximum performance. Power into 2 Ohms, 4 Ohms, 70V or 100V lines are all possible, and no transformer is required. In Hi-Z operation (70V or 100V), a 50 Hz high-pass filter provides protection against loudspeaker transformer saturation. Additionally, amplifier channels can be bridged in pairs for double output power.
The contractor-friendly CPS8.5 also features Phoenix-type connectors for inputs and outputs, pre-programmable power-on delay, easy power switching via remote contact closure, and real panel attenuators.
A module slot for the optional RCM-810 remote control module provides control network functionality, allowing for remote system diagnostics via IRIS-Net software. In addition, using the RCM-810's Variable Load Drive (VLD) feature can tailor the amplifier's output power to match every load from 2 Ohms up to 10 Ohms in steps of 0.1 Ohms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CPS 8.5
Product Name Contractor Precision Series 8-ch. Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details