Visual Sound, Inc. Dual 15-inch vented subwoofer CPL55

Description
Community Professional Loudspeakers The CPL55 is a versatile high-efficiency subwoofer designed for installation with any of the CPL full-range loudspeaker systems for extended deep bass output with exceptional punch. The CPL55 subwoof... The CPL55 is a versatile high-efficiency subwoofer designed for installation with any of the CPL full-range loudspeaker systems for extended deep bass output with exceptional punch. The CPL55 subwoofer has an integral 150 Hz high pass output filter that can be used to directly feed XLT41E, CPL42, or CPL43 full range systems, thus requiring only one amplifier channel to power both systems. When used with larger CPL full-range system, a separate amplifier channel is recommended for each system. Five year limited warranty. Black, White Tuf-Coat™ finish, or Unfinished Exterior Dual 15" Ferrofluid-cooled Woofers Four Ports for Proper LF Tuning PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel
Description
Community Professional Loudspeakers The CPL55 is a versatile high-efficiency subwoofer designed for installation with any of the CPL full-range loudspeaker systems for extended deep bass output with exceptional punch. The CPL55 subwoof... The CPL55 is a versatile high-efficiency subwoofer designed for installation with any of the CPL full-range loudspeaker systems for extended deep bass output with exceptional punch. The CPL55 subwoofer has an integral 150 Hz high pass output filter that can be used to directly feed XLT41E, CPL42, or CPL43 full range systems, thus requiring only one amplifier channel to power both systems. When used with larger CPL full-range system, a separate amplifier channel is recommended for each system. Five year limited warranty. Black, White Tuf-Coat™ finish, or Unfinished Exterior Dual 15" Ferrofluid-cooled Woofers Four Ports for Proper LF Tuning PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Dual 15-inch vented subwoofer
CPL55
Dual 15-inch vented subwoofer CPL55
Community Professional Loudspeakers The CPL55 is a versatile high-efficiency subwoofer designed for installation with any of the CPL full-range loudspeaker systems for extended deep bass output with exceptional punch. The CPL55 subwoof... The CPL55 is a versatile high-efficiency subwoofer designed for installation with any of the CPL full-range loudspeaker systems for extended deep bass output with exceptional punch. The CPL55 subwoofer has an integral 150 Hz high pass output filter that can be used to directly feed XLT41E, CPL42, or CPL43 full range systems, thus requiring only one amplifier channel to power both systems. When used with larger CPL full-range system, a separate amplifier channel is recommended for each system. Five year limited warranty. Black, White Tuf-Coat™ finish, or Unfinished Exterior Dual 15" Ferrofluid-cooled Woofers Four Ports for Proper LF Tuning PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel

Community Professional Loudspeakers

The CPL55 is a versatile high-efficiency subwoofer designed for installation with any of the CPL full-range loudspeaker systems for extended deep bass output with exceptional punch. The CPL55 subwoof...

The CPL55 is a versatile high-efficiency subwoofer designed for installation with any of the CPL full-range loudspeaker systems for extended deep bass output with exceptional punch. The CPL55 subwoofer has an integral 150 Hz high pass output filter that can be used to directly feed XLT41E, CPL42, or CPL43 full range systems, thus requiring only one amplifier channel to power both systems. When used with larger CPL full-range system, a separate amplifier channel is recommended for each system. Five year limited warranty.

  • Black, White Tuf-Coat™ finish, or Unfinished Exterior
  • Dual 15" Ferrofluid-cooled Woofers
  • Four Ports for Proper LF Tuning
  • PowerSense™ DDP (Dynamic Driver Protection)
  • Small Profile Trapezoidal Enclosure For Tight Spaces
  • Load-rated 3/8" rigging points
  • No Handles for Clean Appearance
  • Barrier Strip Input on Steel Input Panel
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CPL55
Product Name Dual 15-inch vented subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
ESW-M6 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 42 to 200 Hz
Weight 4580.50 g (161.60 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details