Visual Sound, Inc. Single 15-inch vented subwoofer CPL51

Description
Community Professional Loudspeakers The CPL51 is a versatile high-effiency subwoofer designed for installation with smaller CPL full-range loudspeaker systems for extended deep bass output in smaller installations. The CPL51 has a 150Hz... The CPL51 is a versatile high-effiency subwoofer designed for installation with smaller CPL full-range loudspeaker systems for extended deep bass output in smaller installations. The CPL51 has a 150Hz high pass output filter that can be used to directly feed XLT41E or CPL42 full range systems thus requiring only one amplifier channel to power both systems. Black, White Tuf-Coat finish or Unfinished Exterior 15" Ferrofluid-cooled woofer Three ports for efficient bass output PowerSense DDP (Dynamic Driver Protection) Small Profile Enclosure for Tight Spaces Load-rated 3/8 in. rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel
Description
Community Professional Loudspeakers The CPL51 is a versatile high-effiency subwoofer designed for installation with smaller CPL full-range loudspeaker systems for extended deep bass output in smaller installations. The CPL51 has a 150Hz... The CPL51 is a versatile high-effiency subwoofer designed for installation with smaller CPL full-range loudspeaker systems for extended deep bass output in smaller installations. The CPL51 has a 150Hz high pass output filter that can be used to directly feed XLT41E or CPL42 full range systems thus requiring only one amplifier channel to power both systems. Black, White Tuf-Coat finish or Unfinished Exterior 15" Ferrofluid-cooled woofer Three ports for efficient bass output PowerSense DDP (Dynamic Driver Protection) Small Profile Enclosure for Tight Spaces Load-rated 3/8 in. rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Single 15-inch vented subwoofer
CPL51
Single 15-inch vented subwoofer CPL51
Community Professional Loudspeakers The CPL51 is a versatile high-effiency subwoofer designed for installation with smaller CPL full-range loudspeaker systems for extended deep bass output in smaller installations. The CPL51 has a 150Hz... The CPL51 is a versatile high-effiency subwoofer designed for installation with smaller CPL full-range loudspeaker systems for extended deep bass output in smaller installations. The CPL51 has a 150Hz high pass output filter that can be used to directly feed XLT41E or CPL42 full range systems thus requiring only one amplifier channel to power both systems. Black, White Tuf-Coat finish or Unfinished Exterior 15" Ferrofluid-cooled woofer Three ports for efficient bass output PowerSense DDP (Dynamic Driver Protection) Small Profile Enclosure for Tight Spaces Load-rated 3/8 in. rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel

Community Professional Loudspeakers

The CPL51 is a versatile high-effiency subwoofer designed for installation with smaller CPL full-range loudspeaker systems for extended deep bass output in smaller installations. The CPL51 has a 150Hz...

The CPL51 is a versatile high-effiency subwoofer designed for installation with smaller CPL full-range loudspeaker systems for extended deep bass output in smaller installations. The CPL51 has a 150Hz high pass output filter that can be used to directly feed XLT41E or CPL42 full range systems thus requiring only one amplifier channel to power both systems.

  • Black, White Tuf-Coat finish or Unfinished Exterior
  • 15" Ferrofluid-cooled woofer
  • Three ports for efficient bass output
  • PowerSense DDP (Dynamic Driver Protection)
  • Small Profile Enclosure for Tight Spaces
  • Load-rated 3/8 in. rigging points
  • No Handles for Clean Appearance
  • Barrier Strip Input on Steel Input Panel
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CPL51
Product Name Single 15-inch vented subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details