Visual Sound, Inc. Two-way, full-range, 15-inch 90 x 40 degree bass ported loudspeaker system CPL43-94

Description
Community Professional Loudspeakers The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered t... The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL43 - a 90 x 40 (CPL43-94) and a 60 x 40 (CPL43-64). CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ with a black perforated steel grille, white Tuf-Coat™ with removable white grille cloth covering the grille, and unfinished wood with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™ finish, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 90° H x 40° V Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel Versatility & Flexibility
Description
Community Professional Loudspeakers The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered t... The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL43 - a 90 x 40 (CPL43-94) and a 60 x 40 (CPL43-64). CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ with a black perforated steel grille, white Tuf-Coat™ with removable white grille cloth covering the grille, and unfinished wood with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™ finish, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 90° H x 40° V Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel Versatility & Flexibility

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-way, full-range, 15-inch 90 x 40 degree bass ported loudspeaker system
CPL43-94
Two-way, full-range, 15-inch 90 x 40 degree bass ported loudspeaker system CPL43-94
Community Professional Loudspeakers The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered t... The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL43 - a 90 x 40 (CPL43-94) and a 60 x 40 (CPL43-64). CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ with a black perforated steel grille, white Tuf-Coat™ with removable white grille cloth covering the grille, and unfinished wood with removable brown grille cloth covering the metal grille. Five year limited warranty. Black, White Tuf-Coat™ finish, or Unfinished Exterior 1" Titanium HF with 3 Position Level Switch 90° H x 40° V Pattern Passive and Biamp Operating Modes PowerSense™ DDP (Dynamic Driver Protection) Small Profile Trapezoidal Enclosure For Tight Spaces Load-rated 3/8" rigging points No Handles for Clean Appearance Barrier Strip Input on Steel Input Panel Versatility & Flexibility

Community Professional Loudspeakers

The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered t...

The CPL43 is a small and versatile two-way full-range bass reflex loudspeaker system engineered for installation in theaters, houses of worship and corporate applications. CPL systems may be ordered to match your specific applications. There is a choice of two HF horns for the CPL43 - a 90 x 40 (CPL43-94) and a 60 x 40 (CPL43-64). CPL systems may be ordered with a variety of finishes - black Tuf-Coat™ with a black perforated steel grille, white Tuf-Coat™ with removable white grille cloth covering the grille, and unfinished wood with removable brown grille cloth covering the metal grille. Five year limited warranty.

  • Black, White Tuf-Coat™ finish, or Unfinished Exterior
  • 1" Titanium HF with 3 Position Level Switch
  • 90° H x 40° V Pattern
  • Passive and Biamp Operating Modes
  • PowerSense™ DDP (Dynamic Driver Protection)
  • Small Profile Trapezoidal Enclosure For Tight Spaces
  • Load-rated 3/8" rigging points
  • No Handles for Clean Appearance
  • Barrier Strip Input on Steel Input Panel
  • Versatility & Flexibility
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CPL43-94
Product Name Two-way, full-range, 15-inch 90 x 40 degree bass ported loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
EW-100 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 29 to 120 Hz
Weight 13151.93 g (464.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details