Visual Sound, Inc. Backbox-Recessed-8in Spkr, Steel, 12in Dia x 4in Deep CP84

Description
Lowell Manufacturing Company CP84: 12" dia. x 4.06"D steel backbox with extended lip for cutout in sheetrock or plaster, 0.125" acoustic foam pad, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H
Description
Lowell Manufacturing Company CP84: 12" dia. x 4.06"D steel backbox with extended lip for cutout in sheetrock or plaster, 0.125" acoustic foam pad, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 4in Deep - CP84 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 4in Deep
CP84
Backbox-Recessed-8in Spkr, Steel, 12in Dia x 4in Deep CP84
Lowell Manufacturing Company CP84: 12" dia. x 4.06"D steel backbox with extended lip for cutout in sheetrock or plaster, 0.125" acoustic foam pad, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Lowell Manufacturing Company

CP84: 12" dia. x 4.06"D steel backbox with extended lip for cutout in sheetrock or plaster, 0.125" acoustic foam pad, and 4 knockouts (0.5"-0.75"). Black. Screw-mount fits grilles: A8AW, CS8H, LO8P, OM8P, RS8AW, WB8, WB8H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CP84
Product Name Backbox-Recessed-8in Spkr, Steel, 12in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 455 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details