Visual Sound, Inc. Backbox-Recessed-4in Spkr, Steel, 6.31in Dia x 4.063in Deep CP4

Description
Lowell Manufacturing Company CP4: protective steel backbox, 4 combination knockouts (0.5"-0.75"). Black. 6.3" dia. x 4.06"D. For use with screw-mount grille (4 screws)
Description
Lowell Manufacturing Company CP4: protective steel backbox, 4 combination knockouts (0.5"-0.75"). Black. 6.3" dia. x 4.06"D. For use with screw-mount grille (4 screws)

Suppliers

Company
Product
Description
Supplier Links
Backbox-Recessed-4in Spkr, Steel, 6.31in Dia x 4.063in Deep - CP4 - Visual Sound, Inc.
Broomall, PA, USA
Backbox-Recessed-4in Spkr, Steel, 6.31in Dia x 4.063in Deep
CP4
Backbox-Recessed-4in Spkr, Steel, 6.31in Dia x 4.063in Deep CP4
Lowell Manufacturing Company CP4: protective steel backbox, 4 combination knockouts (0.5"-0.75"). Black. 6.3" dia. x 4.06"D. For use with screw-mount grille (4 screws)

Lowell Manufacturing Company

CP4: protective steel backbox, 4 combination knockouts (0.5"-0.75"). Black. 6.3" dia. x 4.06"D. For use with screw-mount grille (4 screws)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CP4
Product Name Backbox-Recessed-4in Spkr, Steel, 6.31in Dia x 4.063in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details