ADC Telecommunications, Inc.
The CP1051G is a standard size plug to BNC adapter, gold.
Standard size plugs are available with .090-inch (2.29 mm) or .070-inch (1.78 mm) center conductors. Standard size single plugs are made with standard wrench fittings for easy assembly and include a unique cable strain relief clamp. Single plugs, terminating plugs with built-in resistor and capacitor and a selection of looping plugs with or without monitoring are available. Plugs will accommodate a variety of cable sizes and may be ordered in gold or nickel plating finishes.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | CP1051G |
| Product Name | Coaxial Plug |
| Connector Type | Audio / Video |