Visual Sound, Inc. 8 Inch Coaxial Ceiling Loudspeaker with HF Compression Driver CONTROL 328C

Description
JBL Professional Control 328C is a high power 200 mm (8 in) coax speaker, 250 watts, 45 Hz - 18 kHz. Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The combination of the low frequency cone and the shaped mounting baffle performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with wide, extremely consistent 120° coverage on a broadband basis. Consistent 120° broadband pattern control covers an extremely large area Shaped mounting baffle provides the pattern control of a 300 mm (12 in) horn from a 200 mm (8 in) driver 200 mm (8 in) woofer with Kevlarreinforced cone and 50 mm (2 in) voice-coil 25 mm (1 inch exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with very high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available
Description
JBL Professional Control 328C is a high power 200 mm (8 in) coax speaker, 250 watts, 45 Hz - 18 kHz. Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The combination of the low frequency cone and the shaped mounting baffle performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with wide, extremely consistent 120° coverage on a broadband basis. Consistent 120° broadband pattern control covers an extremely large area Shaped mounting baffle provides the pattern control of a 300 mm (12 in) horn from a 200 mm (8 in) driver 200 mm (8 in) woofer with Kevlarreinforced cone and 50 mm (2 in) voice-coil 25 mm (1 inch exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with very high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Inch Coaxial Ceiling Loudspeaker with HF Compression Driver
CONTROL 328C
8 Inch Coaxial Ceiling Loudspeaker with HF Compression Driver CONTROL 328C
JBL Professional Control 328C is a high power 200 mm (8 in) coax speaker, 250 watts, 45 Hz - 18 kHz. Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The combination of the low frequency cone and the shaped mounting baffle performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with wide, extremely consistent 120° coverage on a broadband basis. Consistent 120° broadband pattern control covers an extremely large area Shaped mounting baffle provides the pattern control of a 300 mm (12 in) horn from a 200 mm (8 in) driver 200 mm (8 in) woofer with Kevlarreinforced cone and 50 mm (2 in) voice-coil 25 mm (1 inch exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with very high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available

JBL Professional

Control 328C is a high power 200 mm (8 in) coax speaker, 250 watts, 45 Hz - 18 kHz.

Control 328C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The combination of the low frequency cone and the shaped mounting baffle performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with wide, extremely consistent 120° coverage on a broadband basis.

  • Consistent 120° broadband pattern control covers an extremely large area
  • Shaped mounting baffle provides the pattern control of a 300 mm (12 in) horn from a 200 mm (8 in) driver
  • 200 mm (8 in) woofer with Kevlarreinforced cone and 50 mm (2 in) voice-coil
  • 25 mm (1 inch exit) compression driver
  • Extraordinary clarity for speech and vocals with extended frequency response for music
  • 250 Watt power handling with very high sensitivity provides high SPL capability
  • Advanced high-slope crossover network for constant coverage and smooth, natural midrange
  • Clean, contemporary grille and optional backbox available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 328C
Product Name 8 Inch Coaxial Ceiling Loudspeaker with HF Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1218644 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Size 2.99 inch (76 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 135 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details