Visual Sound, Inc. 12 Inch High-Power Coaxial Ceiling Loudspeaker with 70V/100V Transformer CONTROL 322CT

Description
JBL Professional Control 322CT is a high-power 300 mm (12 in) coax speaker with a 100W multi-tap 70V/100V transformer, 400 watts, 32 Hz - 20 kHz. Control 322CT delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. The transformer version Control 322CT comes with a pre-attached top quality, low saturation 100 Watt multi-tap transformer for use on 70V or 100V distributed speaker lines. Consistent 90° broadband pattern control Kevlar-reinforced 300 mm (12 in) woofer with 75 mm (3 inch) voice-coil cone Medium-format compression driver Extraordinary clarity for speech and vocals with extended frequency response for music Power handling of 400 Watts with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 100W multi-tap 70V/100V transformer
Description
JBL Professional Control 322CT is a high-power 300 mm (12 in) coax speaker with a 100W multi-tap 70V/100V transformer, 400 watts, 32 Hz - 20 kHz. Control 322CT delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. The transformer version Control 322CT comes with a pre-attached top quality, low saturation 100 Watt multi-tap transformer for use on 70V or 100V distributed speaker lines. Consistent 90° broadband pattern control Kevlar-reinforced 300 mm (12 in) woofer with 75 mm (3 inch) voice-coil cone Medium-format compression driver Extraordinary clarity for speech and vocals with extended frequency response for music Power handling of 400 Watts with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 100W multi-tap 70V/100V transformer

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 Inch High-Power Coaxial Ceiling Loudspeaker with 70V/100V Transformer
CONTROL 322CT
12 Inch High-Power Coaxial Ceiling Loudspeaker with 70V/100V Transformer CONTROL 322CT
JBL Professional Control 322CT is a high-power 300 mm (12 in) coax speaker with a 100W multi-tap 70V/100V transformer, 400 watts, 32 Hz - 20 kHz. Control 322CT delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. The transformer version Control 322CT comes with a pre-attached top quality, low saturation 100 Watt multi-tap transformer for use on 70V or 100V distributed speaker lines. Consistent 90° broadband pattern control Kevlar-reinforced 300 mm (12 in) woofer with 75 mm (3 inch) voice-coil cone Medium-format compression driver Extraordinary clarity for speech and vocals with extended frequency response for music Power handling of 400 Watts with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available 100W multi-tap 70V/100V transformer

JBL Professional

Control 322CT is a high-power 300 mm (12 in) coax speaker with a 100W multi-tap 70V/100V transformer, 400 watts, 32 Hz - 20 kHz.

Control 322CT delivers exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. The transformer version Control 322CT comes with a pre-attached top quality, low saturation 100 Watt multi-tap transformer for use on 70V or 100V distributed speaker lines.

  • Consistent 90° broadband pattern control
  • Kevlar-reinforced 300 mm (12 in) woofer with 75 mm (3 inch) voice-coil cone
  • Medium-format compression driver
  • Extraordinary clarity for speech and vocals with extended frequency response for music
  • Power handling of 400 Watts with high sensitivity provides high SPL capability
  • Advanced high-slope crossover network for constant coverage and smooth, natural midrange
  • Clean, contemporary grille and optional backbox available
  • 100W multi-tap 70V/100V transformer
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 322CT
Product Name 12 Inch High-Power Coaxial Ceiling Loudspeaker with 70V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
RC-Micro 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details