Visual Sound, Inc. 12 Inch Premium Coaxial Ceiling Loudspeaker with HF Compression Driver CONTROL 321C

Description
JBL Professional Control 321C is a premium medium-power 300 mm (12 in) coax speaker , 250 watts, 34 Hz - 18 kHz. Control 321C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. Consistent 90° broadband pattern control 300 mm (12 in) woofer with Kevlar-reinforced cone with 50 mm (2 in) voice-coil 25 mm (1 exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available
Description
JBL Professional Control 321C is a premium medium-power 300 mm (12 in) coax speaker , 250 watts, 34 Hz - 18 kHz. Control 321C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. Consistent 90° broadband pattern control 300 mm (12 in) woofer with Kevlar-reinforced cone with 50 mm (2 in) voice-coil 25 mm (1 exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 Inch Premium Coaxial Ceiling Loudspeaker with HF Compression Driver
CONTROL 321C
12 Inch Premium Coaxial Ceiling Loudspeaker with HF Compression Driver CONTROL 321C
JBL Professional Control 321C is a premium medium-power 300 mm (12 in) coax speaker , 250 watts, 34 Hz - 18 kHz. Control 321C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis. Consistent 90° broadband pattern control 300 mm (12 in) woofer with Kevlar-reinforced cone with 50 mm (2 in) voice-coil 25 mm (1 exit) compression driver Extraordinary clarity for speech and vocals with extended frequency response for music 250 Watt power handling with high sensitivity provides high SPL capability Advanced high-slope crossover network for constant coverage and smooth, natural midrange Clean, contemporary grille and optional backbox available

JBL Professional

Control 321C is a premium medium-power 300 mm (12 in) coax speaker , 250 watts, 34 Hz - 18 kHz.

Control 321C has been engineered from the ground up to deliver exceptional next-generation performance in a coaxial point source design ceiling loudspeaker. The low frequency cone performs as a true 12 inch (300 mm) diameter waveguide for the high frequencies. A unique metal throat transitions seemlessly to the horn to eliminate high frequency beaming which is common among this category of speaker. The result is a coaxial speaker with extremely consistent 90° coverage on a broadband basis.

  • Consistent 90° broadband pattern control
  • 300 mm (12 in) woofer with Kevlar-reinforced cone with 50 mm (2 in) voice-coil
  • 25 mm (1 exit) compression driver
  • Extraordinary clarity for speech and vocals with extended frequency response for music
  • 250 Watt power handling with high sensitivity provides high SPL capability
  • Advanced high-slope crossover network for constant coverage and smooth, natural midrange
  • Clean, contemporary grille and optional backbox available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 321C
Product Name 12 Inch Premium Coaxial Ceiling Loudspeaker with HF Compression Driver
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.42 inch (36 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details