Visual Sound, Inc. 12 Inch High-Output In-Ceiling Subwoofer CONTROL 312CS

Description
JBL Professional Control 312CS is a 300 mm (12 in) in-ceiling subwoofer, 400 watts, 30 Hz - 4.5 kHz. Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any full-range loudspeakers, for applications requiring extended bass and additional subwoofer output. The Control 312CS is easy to install. The innovative EZRail™ feature built into the metal baffle temporarily holds one side of the speaker baffle in place until the installer can affix the baffle to the backcan with screws. Control 312CS in intended for systems utilizing an external active subwoofer crossover and separate amplifier channel for the subwoofer loudspeaker(s). Kevlar-reinforced 300 mm (12 inch) subwoofer driver woofer with 75 mm (3 inch) voice-coil High power handling of 400 Watts with high sensitivity provides high SPL capability Clean, contemporary grille and optional backbox available
Description
JBL Professional Control 312CS is a 300 mm (12 in) in-ceiling subwoofer, 400 watts, 30 Hz - 4.5 kHz. Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any full-range loudspeakers, for applications requiring extended bass and additional subwoofer output. The Control 312CS is easy to install. The innovative EZRail™ feature built into the metal baffle temporarily holds one side of the speaker baffle in place until the installer can affix the baffle to the backcan with screws. Control 312CS in intended for systems utilizing an external active subwoofer crossover and separate amplifier channel for the subwoofer loudspeaker(s). Kevlar-reinforced 300 mm (12 inch) subwoofer driver woofer with 75 mm (3 inch) voice-coil High power handling of 400 Watts with high sensitivity provides high SPL capability Clean, contemporary grille and optional backbox available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
12 Inch High-Output In-Ceiling Subwoofer
CONTROL 312CS
12 Inch High-Output In-Ceiling Subwoofer CONTROL 312CS
JBL Professional Control 312CS is a 300 mm (12 in) in-ceiling subwoofer, 400 watts, 30 Hz - 4.5 kHz. Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any full-range loudspeakers, for applications requiring extended bass and additional subwoofer output. The Control 312CS is easy to install. The innovative EZRail™ feature built into the metal baffle temporarily holds one side of the speaker baffle in place until the installer can affix the baffle to the backcan with screws. Control 312CS in intended for systems utilizing an external active subwoofer crossover and separate amplifier channel for the subwoofer loudspeaker(s). Kevlar-reinforced 300 mm (12 inch) subwoofer driver woofer with 75 mm (3 inch) voice-coil High power handling of 400 Watts with high sensitivity provides high SPL capability Clean, contemporary grille and optional backbox available

JBL Professional

Control 312CS is a 300 mm (12 in) in-ceiling subwoofer, 400 watts, 30 Hz - 4.5 kHz.

Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any full-range loudspeakers, for applications requiring extended bass and additional subwoofer output. The Control 312CS is easy to install. The innovative EZRail™ feature built into the metal baffle temporarily holds one side of the speaker baffle in place until the installer can affix the baffle to the backcan with screws. Control 312CS in intended for systems utilizing an external active subwoofer crossover and separate amplifier channel for the subwoofer loudspeaker(s).

  • Kevlar-reinforced 300 mm (12 inch) subwoofer driver woofer with 75 mm (3 inch) voice-coil
  • High power handling of 400 Watts with high sensitivity provides high SPL capability
  • Clean, contemporary grille and optional backbox available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 312CS
Product Name 12 Inch High-Output In-Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
CR-10 Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details