Visual Sound, Inc. 10 Inch Three-Way High Fidelity, High Output Monitor Speaker System, White CONTROL 30-WH

Description
JBL Professional The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance. The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance, extended bandwidth and well-controlled, defined coverage from a compact loudspeaker. A symmetrical mid-high frequency horn allows use of the speaker in either vertical or horizontal orientation. Smooth frequency response and cone-midrange performance ensures excellent sound character throughout the frequency band, over the entire listening area. The top-quality line distribution transformer, designed for minimal insertion loss and reduced saturation, allows use of either 70V or 100V distributed speaker lines. In bypass position, the 8 ohm impedance allows use of multiple speakers on a loudspeaker line. The included InvisiBall mounting method is simple to install, aims easily and provides a high degree of theft deterrence. InvisiBall allows horizontal rotation of up to 41 degree off-axis and vertical rotation of up to 36 degree (horn end inward) or 23 degree (woofer end inward). Attachment points for the optional MTC-30UB (-WH) U-bracket allows for compact installation and is particularly useful for low profile underbalcony applications. Weather resistance has been maximized. The neodymium magnet LF woofer has a fiberglass and Kevlar composite cone, the surround is pure butyl rubber, and the basket is rear loaded to minimize exposure. The MR cone of the coaxial mid-high driver is anodized aluminum with a formulation EPDM rubber surround, and the HF compression driver's diaphragm is pure titanium. The coaxial component is protected by an acoustically transparent screen. The grille is thermoset composite coated and stands up very well to UV as well as humidity. The grille is backed with our WeatherMax multi-layer foam, which prevents the direct incursion of water. Nickel/zinc rust-resistant terminals ensure a secure input connection. An MTC-PC2 sealed-entrance cover is included to further protect the speaker's terminals. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fidelity sound. The cabinet will accept a variety of paints to match any decor. 38 Hz to 17 kHz frequency range (-10 dB) 250W pink noise, 500 watts continuous program power capacity 120 x 110 degree coverage horn 150W, 75W, 38W at 70V/100V (plus 19W tap at 70V only) 8 Ohm Bypass Outdoor-rated screw down input terminal strip (with MTC-PC2 sealed entrance cover) Extended bandwidth, extremely smooth frequency response Fully outdoor-capable design, featuring WeatherMax™ 120 degree x 110 degree HF coverage 150 Watt transformer for 70V or 100V lines, with 8ω thru SonicGuard® overload protection 250 mm (10 in) fiberglass/Kevlar® cone woofer, with neodymium magnet coaxial 125 mm (5 in) anodized aluminum cone MR, and 25 mm (1 in) titanium diaphragm compression driver Includes InvisiBall® mounting hardware, plus ten 6 mm attachment points for suspension and optional U-bracket Sealed input panel cover and screw-down input terminals Available in white
Description
JBL Professional The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance. The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance, extended bandwidth and well-controlled, defined coverage from a compact loudspeaker. A symmetrical mid-high frequency horn allows use of the speaker in either vertical or horizontal orientation. Smooth frequency response and cone-midrange performance ensures excellent sound character throughout the frequency band, over the entire listening area. The top-quality line distribution transformer, designed for minimal insertion loss and reduced saturation, allows use of either 70V or 100V distributed speaker lines. In bypass position, the 8 ohm impedance allows use of multiple speakers on a loudspeaker line. The included InvisiBall mounting method is simple to install, aims easily and provides a high degree of theft deterrence. InvisiBall allows horizontal rotation of up to 41 degree off-axis and vertical rotation of up to 36 degree (horn end inward) or 23 degree (woofer end inward). Attachment points for the optional MTC-30UB (-WH) U-bracket allows for compact installation and is particularly useful for low profile underbalcony applications. Weather resistance has been maximized. The neodymium magnet LF woofer has a fiberglass and Kevlar composite cone, the surround is pure butyl rubber, and the basket is rear loaded to minimize exposure. The MR cone of the coaxial mid-high driver is anodized aluminum with a formulation EPDM rubber surround, and the HF compression driver's diaphragm is pure titanium. The coaxial component is protected by an acoustically transparent screen. The grille is thermoset composite coated and stands up very well to UV as well as humidity. The grille is backed with our WeatherMax multi-layer foam, which prevents the direct incursion of water. Nickel/zinc rust-resistant terminals ensure a secure input connection. An MTC-PC2 sealed-entrance cover is included to further protect the speaker's terminals. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fidelity sound. The cabinet will accept a variety of paints to match any decor. 38 Hz to 17 kHz frequency range (-10 dB) 250W pink noise, 500 watts continuous program power capacity 120 x 110 degree coverage horn 150W, 75W, 38W at 70V/100V (plus 19W tap at 70V only) 8 Ohm Bypass Outdoor-rated screw down input terminal strip (with MTC-PC2 sealed entrance cover) Extended bandwidth, extremely smooth frequency response Fully outdoor-capable design, featuring WeatherMax™ 120 degree x 110 degree HF coverage 150 Watt transformer for 70V or 100V lines, with 8ω thru SonicGuard® overload protection 250 mm (10 in) fiberglass/Kevlar® cone woofer, with neodymium magnet coaxial 125 mm (5 in) anodized aluminum cone MR, and 25 mm (1 in) titanium diaphragm compression driver Includes InvisiBall® mounting hardware, plus ten 6 mm attachment points for suspension and optional U-bracket Sealed input panel cover and screw-down input terminals Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
10 Inch Three-Way High Fidelity, High Output Monitor Speaker System, White
CONTROL 30-WH
10 Inch Three-Way High Fidelity, High Output Monitor Speaker System, White CONTROL 30-WH
JBL Professional The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance. The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance, extended bandwidth and well-controlled, defined coverage from a compact loudspeaker. A symmetrical mid-high frequency horn allows use of the speaker in either vertical or horizontal orientation. Smooth frequency response and cone-midrange performance ensures excellent sound character throughout the frequency band, over the entire listening area. The top-quality line distribution transformer, designed for minimal insertion loss and reduced saturation, allows use of either 70V or 100V distributed speaker lines. In bypass position, the 8 ohm impedance allows use of multiple speakers on a loudspeaker line. The included InvisiBall mounting method is simple to install, aims easily and provides a high degree of theft deterrence. InvisiBall allows horizontal rotation of up to 41 degree off-axis and vertical rotation of up to 36 degree (horn end inward) or 23 degree (woofer end inward). Attachment points for the optional MTC-30UB (-WH) U-bracket allows for compact installation and is particularly useful for low profile underbalcony applications. Weather resistance has been maximized. The neodymium magnet LF woofer has a fiberglass and Kevlar composite cone, the surround is pure butyl rubber, and the basket is rear loaded to minimize exposure. The MR cone of the coaxial mid-high driver is anodized aluminum with a formulation EPDM rubber surround, and the HF compression driver's diaphragm is pure titanium. The coaxial component is protected by an acoustically transparent screen. The grille is thermoset composite coated and stands up very well to UV as well as humidity. The grille is backed with our WeatherMax multi-layer foam, which prevents the direct incursion of water. Nickel/zinc rust-resistant terminals ensure a secure input connection. An MTC-PC2 sealed-entrance cover is included to further protect the speaker's terminals. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fidelity sound. The cabinet will accept a variety of paints to match any decor. 38 Hz to 17 kHz frequency range (-10 dB) 250W pink noise, 500 watts continuous program power capacity 120 x 110 degree coverage horn 150W, 75W, 38W at 70V/100V (plus 19W tap at 70V only) 8 Ohm Bypass Outdoor-rated screw down input terminal strip (with MTC-PC2 sealed entrance cover) Extended bandwidth, extremely smooth frequency response Fully outdoor-capable design, featuring WeatherMax™ 120 degree x 110 degree HF coverage 150 Watt transformer for 70V or 100V lines, with 8ω thru SonicGuard® overload protection 250 mm (10 in) fiberglass/Kevlar® cone woofer, with neodymium magnet coaxial 125 mm (5 in) anodized aluminum cone MR, and 25 mm (1 in) titanium diaphragm compression driver Includes InvisiBall® mounting hardware, plus ten 6 mm attachment points for suspension and optional U-bracket Sealed input panel cover and screw-down input terminals Available in white

JBL Professional

The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance.

The Control 30 utilizes high power components, computer optimized horn and coaxial component design, patent-pending cabinet manufacturing techniques, and a complex network to achieve smooth high fidelity performance, extended bandwidth and well-controlled, defined coverage from a compact loudspeaker. A symmetrical mid-high frequency horn allows use of the speaker in either vertical or horizontal orientation. Smooth frequency response and cone-midrange performance ensures excellent sound character throughout the frequency band, over the entire listening area. The top-quality line distribution transformer, designed for minimal insertion loss and reduced saturation, allows use of either 70V or 100V distributed speaker lines. In bypass position, the 8 ohm impedance allows use of multiple speakers on a loudspeaker line. The included InvisiBall mounting method is simple to install, aims easily and provides a high degree of theft deterrence. InvisiBall allows horizontal rotation of up to 41 degree off-axis and vertical rotation of up to 36 degree (horn end inward) or 23 degree (woofer end inward). Attachment points for the optional MTC-30UB (-WH) U-bracket allows for compact installation and is particularly useful for low profile underbalcony applications. Weather resistance has been maximized. The neodymium magnet LF woofer has a fiberglass and Kevlar composite cone, the surround is pure butyl rubber, and the basket is rear loaded to minimize exposure. The MR cone of the coaxial mid-high driver is anodized aluminum with a formulation EPDM rubber surround, and the HF compression driver's diaphragm is pure titanium. The coaxial component is protected by an acoustically transparent screen. The grille is thermoset composite coated and stands up very well to UV as well as humidity. The grille is backed with our WeatherMax multi-layer foam, which prevents the direct incursion of water. Nickel/zinc rust-resistant terminals ensure a secure input connection. An MTC-PC2 sealed-entrance cover is included to further protect the speaker's terminals. JBL's exclusive SonicGuard overload protection is virtually inaudible to the listener, ensuring reliability while providing full fidelity sound. The cabinet will accept a variety of paints to match any decor.

  • 38 Hz to 17 kHz frequency range (-10 dB)
  • 250W pink noise, 500 watts continuous program power capacity
  • 120 x 110 degree coverage horn
  • 150W, 75W, 38W at 70V/100V (plus 19W tap at 70V only)
  • 8 Ohm Bypass
  • Outdoor-rated screw down input terminal strip (with MTC-PC2 sealed entrance cover)
  • Extended bandwidth, extremely smooth frequency response
  • Fully outdoor-capable design, featuring WeatherMax™
  • 120 degree x 110 degree HF coverage
  • 150 Watt transformer for 70V or 100V lines, with 8Ω thru
  • SonicGuard® overload protection
  • 250 mm (10 in) fiberglass/Kevlar® cone woofer, with neodymium magnet coaxial 125 mm (5 in) anodized aluminum cone MR, and 25 mm (1 in) titanium diaphragm compression driver
  • Includes InvisiBall® mounting hardware, plus ten 6 mm attachment points for suspension and optional U-bracket
  • Sealed input panel cover and screw-down input terminals
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 30-WH
Product Name 10 Inch Three-Way High Fidelity, High Output Monitor Speaker System, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
EC/FEC Series -  - Knowles
Specs
Impedance 100 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details
Speakers - 458-1164-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 45.35 g (1.60 oz)
View Details
2 suppliers