Visual Sound, Inc. 8 Inch Two-Way High Output Speaker System, White CONTROL 28-WH

Description
JBL Professional The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28 a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The unique and global patent pending InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterrence as well. The Control® 28 readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and erminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 60 Hz to 16 kHz frequency range (-10 dB) 175 watts continuous program power capacity 92 dB sensitivity (1W/1m) 8 ohms nominal impedance 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Sensitivity: 92 dB SPL, 1W, 1m Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Available in white
Description
JBL Professional The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28 a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The unique and global patent pending InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterrence as well. The Control® 28 readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and erminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 60 Hz to 16 kHz frequency range (-10 dB) 175 watts continuous program power capacity 92 dB sensitivity (1W/1m) 8 ohms nominal impedance 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Sensitivity: 92 dB SPL, 1W, 1m Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Inch Two-Way High Output Speaker System, White
CONTROL 28-WH
8 Inch Two-Way High Output Speaker System, White CONTROL 28-WH
JBL Professional The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28 a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/backgroun d music and paging are required. The unique and global patent pending InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterrence as well. The Control® 28 readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and erminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 60 Hz to 16 kHz frequency range (-10 dB) 175 watts continuous program power capacity 92 dB sensitivity (1W/1m) 8 ohms nominal impedance 2.8 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Sensitivity: 92 dB SPL, 1W, 1m Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter Available in white

JBL Professional

The Control® 28 is the largest of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its rich sonic character makes the Control® 28 a perfect choice for restaurants, health clubs, under balcony, outdoor theme & water parks, or other applications where foreground/background music and paging are required. The unique and global patent pending InvisiBall mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterrence as well. The Control® 28 readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and erminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions.

  • 60 Hz to 16 kHz frequency range (-10 dB)
  • 175 watts continuous program power capacity
  • 92 dB sensitivity (1W/1m)
  • 8 ohms nominal impedance
  • 2.8 kHz crossover frequency
  • High-Impact Polystyrene (HIPS) enclosure
  • Spring-loaded input terminals
  • Built-in InvisiBall ® mounting hardware
  • Weather resistant enclosure and transducers
  • Readily paintable
  • 90 degree x 90 degree high frequency horn
  • Overload Protection Circuitry
  • Sensitivity: 92 dB SPL, 1W, 1m
  • Components: 8" Polypropylene coated woofer, 1" Titanium coated horn loaded tweeter
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 28-WH
Product Name 8 Inch Two-Way High Output Speaker System, White
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
RC-70 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details