Visual Sound, Inc. 5.25 Inch Two-Way Compact Speaker System with 70V/100V Transformer, White CONTROL 25T-WH

Description
JBL Professional The Control® 25T is perhaps the most versatile of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its robust nature makes the Control® 25T a perfect choice for restaurants, health clubs, outdoor theme and water parks or other applications where foreground/backgroun d music and paging are required. The Control 25T can be used in either 70.7V or 100V distributedline sound systems. Taps are provided at 30W, 15W and 7.5W (plus a 3.7W tap for use on 70.7V systems only). The unique and global patent pending InvisiBall ® mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterrence as well. The Control® 25T readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 80 Hz to 15 kHz frequency range (-10 dB) 150 watts continuous program power capacity 30W, 15W, 7.5W, 3.7W taps at 70V 30W, 15W, 7.5W taps at 100V 3 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Components: 5¼" Polypropylene coated woofer, ¾" Titanium coated horn loaded tweeter Available in white
Description
JBL Professional The Control® 25T is perhaps the most versatile of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its robust nature makes the Control® 25T a perfect choice for restaurants, health clubs, outdoor theme and water parks or other applications where foreground/backgroun d music and paging are required. The Control 25T can be used in either 70.7V or 100V distributedline sound systems. Taps are provided at 30W, 15W and 7.5W (plus a 3.7W tap for use on 70.7V systems only). The unique and global patent pending InvisiBall ® mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterrence as well. The Control® 25T readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 80 Hz to 15 kHz frequency range (-10 dB) 150 watts continuous program power capacity 30W, 15W, 7.5W, 3.7W taps at 70V 30W, 15W, 7.5W taps at 100V 3 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Components: 5¼" Polypropylene coated woofer, ¾" Titanium coated horn loaded tweeter Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
5.25 Inch Two-Way Compact Speaker System with 70V/100V Transformer, White
CONTROL 25T-WH
5.25 Inch Two-Way Compact Speaker System with 70V/100V Transformer, White CONTROL 25T-WH
JBL Professional The Control® 25T is perhaps the most versatile of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its robust nature makes the Control® 25T a perfect choice for restaurants, health clubs, outdoor theme and water parks or other applications where foreground/backgroun d music and paging are required. The Control 25T can be used in either 70.7V or 100V distributedline sound systems. Taps are provided at 30W, 15W and 7.5W (plus a 3.7W tap for use on 70.7V systems only). The unique and global patent pending InvisiBall ® mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterrence as well. The Control® 25T readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 80 Hz to 15 kHz frequency range (-10 dB) 150 watts continuous program power capacity 30W, 15W, 7.5W, 3.7W taps at 70V 30W, 15W, 7.5W taps at 100V 3 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable 90 degree x 90 degree high frequency horn Overload Protection Circuitry Components: 5¼" Polypropylene coated woofer, ¾" Titanium coated horn loaded tweeter Available in white

JBL Professional

The Control® 25T is perhaps the most versatile of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers. Its robust nature makes the Control® 25T a perfect choice for restaurants, health clubs, outdoor theme and water parks or other applications where foreground/background music and paging are required. The Control 25T can be used in either 70.7V or 100V distributedline sound systems. Taps are provided at 30W, 15W and 7.5W (plus a 3.7W tap for use on 70.7V systems only). The unique and global patent pending InvisiBall ® mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterrence as well. The Control® 25T readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions.

  • 80 Hz to 15 kHz frequency range (-10 dB)
  • 150 watts continuous program power capacity
  • 30W, 15W, 7.5W, 3.7W taps at 70V
  • 30W, 15W, 7.5W taps at 100V
  • 3 kHz crossover frequency
  • High-Impact Polystyrene (HIPS) enclosure
  • Spring-loaded input terminals
  • Isolation transformer for 70.7V/100V distributed-line sound systems
  • Built-in InvisiBall ® mounting hardware
  • Weather resistant enclosure and transducers
  • Readily paintable
  • 90 degree x 90 degree high frequency horn
  • Overload Protection Circuitry
  • Components: 5¼" Polypropylene coated woofer, ¾" Titanium coated horn loaded tweeter
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 25T-WH
Product Name 5.25 Inch Two-Way Compact Speaker System with 70V/100V Transformer, White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 154 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details