Visual Sound, Inc. Compact Indoor Outdoor Background Foreground Loudspeaker CONTROL 25AV-LS

Description
JBL Professional The Control® 25AV-LS built on the same platform as our popular Control 25AV and is UL 1480 UUMW Listed for use in fire alarm and/or emergency communication systems. UL 1480 UUMW Listed for Use in Fire Alarm and/or Emergency Communication Systems Video shielded for use near video monitors. Extremely smooth frequency response. Aluminum Grille with Polyester Powder Coating for enduring reliability. 60 W transformer for 70 V or 100 V lines, with 8 ohms thru. SonicGuard™ overload protection. 130 mm (5.25 in) polypropylene coated woofer, 10 mm (.75 in) titanium coated horn-loaded tweeter. Includes InvisiBall® mounting hardware and sealed input panel cover. Screw-down input terminals. 105° x 85° high frequency horn.
Description
JBL Professional The Control® 25AV-LS built on the same platform as our popular Control 25AV and is UL 1480 UUMW Listed for use in fire alarm and/or emergency communication systems. UL 1480 UUMW Listed for Use in Fire Alarm and/or Emergency Communication Systems Video shielded for use near video monitors. Extremely smooth frequency response. Aluminum Grille with Polyester Powder Coating for enduring reliability. 60 W transformer for 70 V or 100 V lines, with 8 ohms thru. SonicGuard™ overload protection. 130 mm (5.25 in) polypropylene coated woofer, 10 mm (.75 in) titanium coated horn-loaded tweeter. Includes InvisiBall® mounting hardware and sealed input panel cover. Screw-down input terminals. 105° x 85° high frequency horn.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Compact Indoor Outdoor Background Foreground Loudspeaker
CONTROL 25AV-LS
Compact Indoor Outdoor Background Foreground Loudspeaker CONTROL 25AV-LS
JBL Professional The Control® 25AV-LS built on the same platform as our popular Control 25AV and is UL 1480 UUMW Listed for use in fire alarm and/or emergency communication systems. UL 1480 UUMW Listed for Use in Fire Alarm and/or Emergency Communication Systems Video shielded for use near video monitors. Extremely smooth frequency response. Aluminum Grille with Polyester Powder Coating for enduring reliability. 60 W transformer for 70 V or 100 V lines, with 8 ohms thru. SonicGuard™ overload protection. 130 mm (5.25 in) polypropylene coated woofer, 10 mm (.75 in) titanium coated horn-loaded tweeter. Includes InvisiBall® mounting hardware and sealed input panel cover. Screw-down input terminals. 105° x 85° high frequency horn.

JBL Professional

The Control® 25AV-LS built on the same platform as our popular Control 25AV and is UL 1480 UUMW Listed for use in fire alarm and/or emergency communication systems.

  • UL 1480 UUMW Listed for Use in Fire Alarm and/or Emergency Communication Systems
  • Video shielded for use near video monitors.
  • Extremely smooth frequency response.
  • Aluminum Grille with Polyester Powder Coating for enduring reliability.
  • 60 W transformer for 70 V or 100 V lines, with 8 ohms thru.
  • SonicGuard™ overload protection.
  • 130 mm (5.25 in) polypropylene coated woofer, 10 mm (.75 in) titanium coated horn-loaded tweeter.
  • Includes InvisiBall® mounting hardware and sealed input panel cover.
  • Screw-down input terminals.
  • 105° x 85° high frequency horn.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 25AV-LS
Product Name Compact Indoor Outdoor Background Foreground Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details