Visual Sound, Inc. 4 Inch, 2-way Ceiling Speaker with 70V/100V Transformer CONTROL 24CT

Description
JBL Professional Most compact of the JBL ceiling speakers, the Control 24CT contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter and includes a multitap transformer for 70V or 100V systems. The Control 24C is a compact ceiling speaker providing premium performance in background, foreground and music-pluspaging sound systems. The Control 24C is perfectly suited for a wide variety of applications from professional offices and airports to restaurants and specialty retail stores. High power handling, wide frequency response and low distortion make the Control 24C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The optional Control 24CT version includes a multitap transformer for 70V/100V systems. Coaxially mounted 100 mm (4 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (24C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking Multitap transformer for 70V or 100V systems Steel back-can with removable locking connector
Description
JBL Professional Most compact of the JBL ceiling speakers, the Control 24CT contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter and includes a multitap transformer for 70V or 100V systems. The Control 24C is a compact ceiling speaker providing premium performance in background, foreground and music-pluspaging sound systems. The Control 24C is perfectly suited for a wide variety of applications from professional offices and airports to restaurants and specialty retail stores. High power handling, wide frequency response and low distortion make the Control 24C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The optional Control 24CT version includes a multitap transformer for 70V/100V systems. Coaxially mounted 100 mm (4 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (24C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking Multitap transformer for 70V or 100V systems Steel back-can with removable locking connector

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Inch, 2-way Ceiling Speaker with 70V/100V Transformer
CONTROL 24CT
4 Inch, 2-way Ceiling Speaker with 70V/100V Transformer CONTROL 24CT
JBL Professional Most compact of the JBL ceiling speakers, the Control 24CT contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter and includes a multitap transformer for 70V or 100V systems. The Control 24C is a compact ceiling speaker providing premium performance in background, foreground and music-pluspaging sound systems. The Control 24C is perfectly suited for a wide variety of applications from professional offices and airports to restaurants and specialty retail stores. High power handling, wide frequency response and low distortion make the Control 24C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The optional Control 24CT version includes a multitap transformer for 70V/100V systems. Coaxially mounted 100 mm (4 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter High power, wide frequency response and low distortion for high sound level capability Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (24C only) Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking Multitap transformer for 70V or 100V systems Steel back-can with removable locking connector

JBL Professional

Most compact of the JBL ceiling speakers, the Control 24CT contains a coaxially mounted 4 inch woofer and 3/4 inch titanium-coated tweeter and includes a multitap transformer for 70V or 100V systems.

The Control 24C is a compact ceiling speaker providing premium performance in background, foreground and music-pluspaging sound systems. The Control 24C is perfectly suited for a wide variety of applications from professional offices and airports to restaurants and specialty retail stores. High power handling, wide frequency response and low distortion make the Control 24C ideal for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The premium performance capability ensures excellent sound character, providing pleasant, enveloping sound throughout the listening area. The optional Control 24CT version includes a multitap transformer for 70V/100V systems.

  • Coaxially mounted 100 mm (4 in) woofer with butyl rubber surround and 19 mm (¾ in) titanium coated diffraction-loaded tweeter
  • High power, wide frequency response and low distortion for high sound level capability
  • Wide coverage allows fewer speakers, reducing the cost of the installed sound system without sacrificing performance
  • JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (24C only)
  • Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
  • Multitap transformer for 70V or 100V systems
  • Steel back-can with removable locking connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 24CT
Product Name 4 Inch, 2-way Ceiling Speaker with 70V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1540 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
10th Anniversary Edition - W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 1000 watts
Impedance 3 ohms
Size 12.00 inch (305 mm)
View Details