Visual Sound, Inc. 3.5 Inch Two-Way Ultra-Compact Speaker System with 70V/100V Transformer, White CONTROL 23T-WH

Description
JBL Professional The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications. The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/backgroun d music and paging are required, with minimum aesthetic impact. The Control 23T can be used in either 70.7V or 100V distributed-line sound systems. The single power tap is 5W at 70.7V and 10W at 100V. The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. In addition to rapid installation, the InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree and horizontal rotation of up to 44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterence. The Control® 23T readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a eamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 100 Hz to 21 kHz frequency range (-10 dB) 50 watts continuous program power capacity 5W tap at 70V, 10W tap at 100V Nominal maximum output: 89 dB at 70V, 92 dB at 100V 3.5 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable to match decor 90 degree x 90 degree high frequency horn Overload Protection Circuitry Components: 3½" Polypropylene coated woofer, ½" Titanium coated horn loaded tweeter Available in white
Description
JBL Professional The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications. The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/backgroun d music and paging are required, with minimum aesthetic impact. The Control 23T can be used in either 70.7V or 100V distributed-line sound systems. The single power tap is 5W at 70.7V and 10W at 100V. The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. In addition to rapid installation, the InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree and horizontal rotation of up to 44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterence. The Control® 23T readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a eamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 100 Hz to 21 kHz frequency range (-10 dB) 50 watts continuous program power capacity 5W tap at 70V, 10W tap at 100V Nominal maximum output: 89 dB at 70V, 92 dB at 100V 3.5 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable to match decor 90 degree x 90 degree high frequency horn Overload Protection Circuitry Components: 3½" Polypropylene coated woofer, ½" Titanium coated horn loaded tweeter Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
3.5 Inch Two-Way Ultra-Compact Speaker System with 70V/100V Transformer, White
CONTROL 23T-WH
3.5 Inch Two-Way Ultra-Compact Speaker System with 70V/100V Transformer, White CONTROL 23T-WH
JBL Professional The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications. The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/backgroun d music and paging are required, with minimum aesthetic impact. The Control 23T can be used in either 70.7V or 100V distributed-line sound systems. The single power tap is 5W at 70.7V and 10W at 100V. The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. In addition to rapid installation, the InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree and horizontal rotation of up to 44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterence. The Control® 23T readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a eamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 100 Hz to 21 kHz frequency range (-10 dB) 50 watts continuous program power capacity 5W tap at 70V, 10W tap at 100V Nominal maximum output: 89 dB at 70V, 92 dB at 100V 3.5 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Isolation transformer for 70.7V/100V distributed-line sound systems Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable to match decor 90 degree x 90 degree high frequency horn Overload Protection Circuitry Components: 3½" Polypropylene coated woofer, ½" Titanium coated horn loaded tweeter Available in white

JBL Professional

The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications.

The Control® 23T is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/background music and paging are required, with minimum aesthetic impact. The Control 23T can be used in either 70.7V or 100V distributed-line sound systems. The single power tap is 5W at 70.7V and 10W at 100V. The unique InvisiBall mounting hardware is included in each system and makes short work of permanent installation. In addition to rapid installation, the InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree and horizontal rotation of up to 44 degree. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed, while providing a high degree of theft deterence. The Control® 23T readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a eamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions.

  • 100 Hz to 21 kHz frequency range (-10 dB)
  • 50 watts continuous program power capacity
  • 5W tap at 70V, 10W tap at 100V
  • Nominal maximum output: 89 dB at 70V, 92 dB at 100V
  • 3.5 kHz crossover frequency
  • High-Impact Polystyrene (HIPS) enclosure
  • Spring-loaded input terminals
  • Isolation transformer for 70.7V/100V distributed-line sound systems
  • Built-in InvisiBall ® mounting hardware
  • Weather resistant enclosure and transducers
  • Readily paintable to match decor
  • 90 degree x 90 degree high frequency horn
  • Overload Protection Circuitry
  • Components: 3½" Polypropylene coated woofer, ½" Titanium coated horn loaded tweeter
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 23T-WH
Product Name 3.5 Inch Two-Way Ultra-Compact Speaker System with 70V/100V Transformer, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 160 ohms
Sensitivity 122 dB
Size 0.31 inch (8 mm)
View Details
W0v3 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details