Visual Sound, Inc. 6.5" Coaxial Ceiling Loudspeaker with HF Compression Driver For Use with Pre-Install Backcan Control 227C

Description
JBL Professional The JBL Professional Control 227C and CT are premium in-ceiling professional loudspeakers designed for applications requiring superior quality sound in ceilingmount applications. Delivering exceptional next-generation performance in a medium format coaxial point source design, the Control 227C and CT incorporate breakthrough performance features such as best-in-class pattern control to provide a consistent sound throughout the listening area. Especially wide coverage allows fewer speakers to cover the space, reducing both the material and labor cost for the installation. Consistent 120° broadband pattern control for exceptional coverage. Coaxial design featuring: • Kevlar-reinforced 165 mm (6.5 in) woofer • 25 mm (1 in) compression driver. Extraordinary clarity for speech and vocals with extended frequency response for music. 150 Watts Power Handling (C). Advanced high-slope crossover network for constant coverage and smooth, natural midrange. Optional back can and contemporary grille available.
Description
JBL Professional The JBL Professional Control 227C and CT are premium in-ceiling professional loudspeakers designed for applications requiring superior quality sound in ceilingmount applications. Delivering exceptional next-generation performance in a medium format coaxial point source design, the Control 227C and CT incorporate breakthrough performance features such as best-in-class pattern control to provide a consistent sound throughout the listening area. Especially wide coverage allows fewer speakers to cover the space, reducing both the material and labor cost for the installation. Consistent 120° broadband pattern control for exceptional coverage. Coaxial design featuring: • Kevlar-reinforced 165 mm (6.5 in) woofer • 25 mm (1 in) compression driver. Extraordinary clarity for speech and vocals with extended frequency response for music. 150 Watts Power Handling (C). Advanced high-slope crossover network for constant coverage and smooth, natural midrange. Optional back can and contemporary grille available.

Suppliers

Company
Product
Description
Supplier Links
6.5
Broomall, PA, USA
6.5" Coaxial Ceiling Loudspeaker with HF Compression Driver For Use with Pre-Install Backcan
Control 227C
6.5" Coaxial Ceiling Loudspeaker with HF Compression Driver For Use with Pre-Install Backcan Control 227C
JBL Professional The JBL Professional Control 227C and CT are premium in-ceiling professional loudspeakers designed for applications requiring superior quality sound in ceilingmount applications. Delivering exceptional next-generation performance in a medium format coaxial point source design, the Control 227C and CT incorporate breakthrough performance features such as best-in-class pattern control to provide a consistent sound throughout the listening area. Especially wide coverage allows fewer speakers to cover the space, reducing both the material and labor cost for the installation. Consistent 120° broadband pattern control for exceptional coverage. Coaxial design featuring: • Kevlar-reinforced 165 mm (6.5 in) woofer • 25 mm (1 in) compression driver. Extraordinary clarity for speech and vocals with extended frequency response for music. 150 Watts Power Handling (C). Advanced high-slope crossover network for constant coverage and smooth, natural midrange. Optional back can and contemporary grille available.

JBL Professional

The JBL Professional Control 227C and CT are premium in-ceiling professional loudspeakers designed for applications requiring superior quality sound in ceilingmount applications. Delivering exceptional next-generation performance in a medium format coaxial point source design, the Control 227C and CT incorporate breakthrough performance features such as best-in-class pattern control to provide a consistent sound throughout the listening area. Especially wide coverage allows fewer speakers to cover the space, reducing both the material and labor cost for the installation.

  • Consistent 120° broadband pattern control for exceptional coverage.
  • Coaxial design featuring: • Kevlar-reinforced 165 mm (6.5 in) woofer • 25 mm (1 in) compression driver.
  • Extraordinary clarity for speech and vocals with extended frequency response for music.
  • 150 Watts Power Handling (C).
  • Advanced high-slope crossover network for constant coverage and smooth, natural midrange.
  • Optional back can and contemporary grille available.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Control 227C
Product Name 6.5" Coaxial Ceiling Loudspeaker with HF Compression Driver For Use with Pre-Install Backcan
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276776 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
ESW-C10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Weight 12698.41 g (448.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details