Visual Sound, Inc. In-Ceiling Subwoofer CONTROL 19CS

Description
JBL Professional The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low frequency output of any of the Control Contractor loudspeakers. High power handling and low distortion make the Control 19CS an ideal addition for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The unique Nested Chamber design delivers high output from a compact enclosure, while the acoustic lowpass character of this design means it is easy to augment a full-range sound system without an external crossover or separate amp channel. The Linear DynamicsTM port design originally developed for JBL's concert speaker systems, produces extended deep bass output. Unique Nested ChamberTM design and Linear Dynamic ApertureTM port design delivers high output from a compact enclosure JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (19CS only) Component: Long excursion 200 mm (8 in) driver Packaged with grille, backcan and tile rails for fast installation and easy stocking Simple installation and wire connection method
Description
JBL Professional The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low frequency output of any of the Control Contractor loudspeakers. High power handling and low distortion make the Control 19CS an ideal addition for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The unique Nested Chamber design delivers high output from a compact enclosure, while the acoustic lowpass character of this design means it is easy to augment a full-range sound system without an external crossover or separate amp channel. The Linear DynamicsTM port design originally developed for JBL's concert speaker systems, produces extended deep bass output. Unique Nested ChamberTM design and Linear Dynamic ApertureTM port design delivers high output from a compact enclosure JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (19CS only) Component: Long excursion 200 mm (8 in) driver Packaged with grille, backcan and tile rails for fast installation and easy stocking Simple installation and wire connection method

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
In-Ceiling Subwoofer
CONTROL 19CS
In-Ceiling Subwoofer CONTROL 19CS
JBL Professional The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low frequency output of any of the Control Contractor loudspeakers. High power handling and low distortion make the Control 19CS an ideal addition for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The unique Nested Chamber design delivers high output from a compact enclosure, while the acoustic lowpass character of this design means it is easy to augment a full-range sound system without an external crossover or separate amp channel. The Linear DynamicsTM port design originally developed for JBL's concert speaker systems, produces extended deep bass output. Unique Nested ChamberTM design and Linear Dynamic ApertureTM port design delivers high output from a compact enclosure JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (19CS only) Component: Long excursion 200 mm (8 in) driver Packaged with grille, backcan and tile rails for fast installation and easy stocking Simple installation and wire connection method

JBL Professional

The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The Control 19CS uses advanced proprietary technologies to produce powerful bass from a low profile in-ceiling design. The Control 19CS is perfectly suited to augment the low frequency output of any of the Control Contractor loudspeakers. High power handling and low distortion make the Control 19CS an ideal addition for sound systems requiring a higher fidelity sound from ceiling loudspeakers. The unique Nested Chamber design delivers high output from a compact enclosure, while the acoustic lowpass character of this design means it is easy to augment a full-range sound system without an external crossover or separate amp channel. The Linear DynamicsTM port design originally developed for JBL's concert speaker systems, produces extended deep bass output.

  • Unique Nested ChamberTM design and Linear Dynamic ApertureTM port design delivers high output from a compact enclosure
  • JBL's exclusive SonicGuardTM overload protection allows higher operational levels and improved system reliability (19CS only)
  • Component: Long excursion 200 mm (8 in) driver
  • Packaged with grille, backcan and tile rails for fast installation and easy stocking
  • Simple installation and wire connection method
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 19CS
Product Name In-Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1172-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
Weight 0.57 g (0.02 oz)
View Details