Visual Sound, Inc. 8 Inch Premium Quality In-Wall Two-Way Loudspeaker with 70V/100V Transformer CONTROL 128WT

Description
JBL Professional The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc. The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall. 30 Hz - 20 kHz 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 30 Hz - 20 kHz Optional MTC-128RIF Rough-In-Frame for new construction installation to wallstuds 70V/100V transformer with taps at 30W, 15W and 7.5W 120W continuous program (60W cont. pink, 240W cont. peak)
Description
JBL Professional The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc. The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall. 30 Hz - 20 kHz 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 30 Hz - 20 kHz Optional MTC-128RIF Rough-In-Frame for new construction installation to wallstuds 70V/100V transformer with taps at 30W, 15W and 7.5W 120W continuous program (60W cont. pink, 240W cont. peak)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Inch Premium Quality In-Wall Two-Way Loudspeaker with 70V/100V Transformer
CONTROL 128WT
8 Inch Premium Quality In-Wall Two-Way Loudspeaker with 70V/100V Transformer CONTROL 128WT
JBL Professional The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc. The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall. 30 Hz - 20 kHz 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 30 Hz - 20 kHz Optional MTC-128RIF Rough-In-Frame for new construction installation to wallstuds 70V/100V transformer with taps at 30W, 15W and 7.5W 120W continuous program (60W cont. pink, 240W cont. peak)

JBL Professional

The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc.

The Control 128WT is a premium in-wall speaker with Transformer within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall.

  • 30 Hz - 20 kHz
  • 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround
  • 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter
  • High-slope crossover for natural midrange sound
  • Extended bandwidth performance of 30 Hz - 20 kHz
  • Optional MTC-128RIF Rough-In-Frame for new construction installation to wallstuds
  • 70V/100V transformer with taps at 30W, 15W and 7.5W
  • 120W continuous program (60W cont. pink, 240W cont. peak)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 128WT
Product Name 8 Inch Premium Quality In-Wall Two-Way Loudspeaker with 70V/100V Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2780 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details