Visual Sound, Inc. 8 Inch Premium Quality In-Wall Two-Way Loudspeaker CONTROL 128W

Description
JBL Professional The Control 128W is a premium in-wall speaker within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc. The Control 128W is a premium in-wall speaker within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall. 30 Hz - 20 kHz 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 30 Hz - 20 kHz Optional MTC-128RIF Rough-In-Frame for new construction installation to wallstuds 60W continuous (120W program, 240W peak) power handling (128W)
Description
JBL Professional The Control 128W is a premium in-wall speaker within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc. The Control 128W is a premium in-wall speaker within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall. 30 Hz - 20 kHz 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 30 Hz - 20 kHz Optional MTC-128RIF Rough-In-Frame for new construction installation to wallstuds 60W continuous (120W program, 240W peak) power handling (128W)

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
8 Inch Premium Quality In-Wall Two-Way Loudspeaker
CONTROL 128W
8 Inch Premium Quality In-Wall Two-Way Loudspeaker CONTROL 128W
JBL Professional The Control 128W is a premium in-wall speaker within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc. The Control 128W is a premium in-wall speaker within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall. 30 Hz - 20 kHz 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter High-slope crossover for natural midrange sound Extended bandwidth performance of 30 Hz - 20 kHz Optional MTC-128RIF Rough-In-Frame for new construction installation to wallstuds 60W continuous (120W program, 240W peak) power handling (128W)

JBL Professional

The Control 128W is a premium in-wall speaker within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms etc.

The Control 128W is a premium in-wall speaker within the JBL Professional Control ®Contractor line designed for applications such as foreground music, boardrooms, reception areas, airports, convention centers, cruise ships, retail outlets, restaurants, museums, surround locations, or any critical listening application where top performance from a loudspeaker with minimal visual impact is required. The Control 128W is designed to function over a wide span of rear air cavity sizes within the wall.

  • 30 Hz - 20 kHz
  • 200 mm (8 in) polymer-coated aluminum-cone woofer with pure butyl rubber surround
  • 25 mm (1 in) pure-titanium dome lowdiffraction swivel aimable titanium tweeter
  • High-slope crossover for natural midrange sound
  • Extended bandwidth performance of 30 Hz - 20 kHz
  • Optional MTC-128RIF Rough-In-Frame for new construction installation to wallstuds
  • 60W continuous (120W program, 240W peak) power handling (128W)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 128W
Product Name 8 Inch Premium Quality In-Wall Two-Way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details