Visual Sound, Inc. 150 Watt Two-Way Miniature Loudspeaker System, White CONTROL 1-WH

Description
JBL Professional The Control 1 is a high performance personal monitor loudspeaker. Incorporating a 5¼ inch (135 mm) low frequency loudspeaker, 3/4" (19 mm) high frequency radiator and high performance dividing network, the Control 1 provides full-range, low distortion reproduction in a variety of applications. Compact and durable, the Control 1 performs equally well in recording studios, mobile audio video control rooms and broadcast studios. It is also highly suitable for foreground and background music use in restaurants, discotheques, and audio-visual applications. HF and LF transducers are magnetically shielded, permitting the Control 1 to be used in close proximity to video monitors. Well balanced sound and exceptional power handling make the Control 1 ideal for any installation requiring professional control monitor performance from a compact source. Control 1 mounting versatility is enhanced by a complete line of installation accessories. Sensitivity: 87 dB SPL, 1 W, 1 m (3.3 ft) High power handling (150 W pink noise) with integral protection circuit network Molded enclosure with shielded magnet structure Components: 135 mm (5¼ in) low frequency loudspeaker; 19 mm (¾ in) polycarbonate dome tweeter Optional mounting hardware Available in white color
Description
JBL Professional The Control 1 is a high performance personal monitor loudspeaker. Incorporating a 5¼ inch (135 mm) low frequency loudspeaker, 3/4" (19 mm) high frequency radiator and high performance dividing network, the Control 1 provides full-range, low distortion reproduction in a variety of applications. Compact and durable, the Control 1 performs equally well in recording studios, mobile audio video control rooms and broadcast studios. It is also highly suitable for foreground and background music use in restaurants, discotheques, and audio-visual applications. HF and LF transducers are magnetically shielded, permitting the Control 1 to be used in close proximity to video monitors. Well balanced sound and exceptional power handling make the Control 1 ideal for any installation requiring professional control monitor performance from a compact source. Control 1 mounting versatility is enhanced by a complete line of installation accessories. Sensitivity: 87 dB SPL, 1 W, 1 m (3.3 ft) High power handling (150 W pink noise) with integral protection circuit network Molded enclosure with shielded magnet structure Components: 135 mm (5¼ in) low frequency loudspeaker; 19 mm (¾ in) polycarbonate dome tweeter Optional mounting hardware Available in white color

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
150 Watt Two-Way Miniature Loudspeaker System, White
CONTROL 1-WH
150 Watt Two-Way Miniature Loudspeaker System, White CONTROL 1-WH
JBL Professional The Control 1 is a high performance personal monitor loudspeaker. Incorporating a 5¼ inch (135 mm) low frequency loudspeaker, 3/4" (19 mm) high frequency radiator and high performance dividing network, the Control 1 provides full-range, low distortion reproduction in a variety of applications. Compact and durable, the Control 1 performs equally well in recording studios, mobile audio video control rooms and broadcast studios. It is also highly suitable for foreground and background music use in restaurants, discotheques, and audio-visual applications. HF and LF transducers are magnetically shielded, permitting the Control 1 to be used in close proximity to video monitors. Well balanced sound and exceptional power handling make the Control 1 ideal for any installation requiring professional control monitor performance from a compact source. Control 1 mounting versatility is enhanced by a complete line of installation accessories. Sensitivity: 87 dB SPL, 1 W, 1 m (3.3 ft) High power handling (150 W pink noise) with integral protection circuit network Molded enclosure with shielded magnet structure Components: 135 mm (5¼ in) low frequency loudspeaker; 19 mm (¾ in) polycarbonate dome tweeter Optional mounting hardware Available in white color

JBL Professional

The Control 1 is a high performance personal monitor loudspeaker. Incorporating a 5¼ inch (135 mm) low frequency loudspeaker, 3/4" (19 mm) high frequency radiator and high performance dividing network, the Control 1 provides full-range, low distortion reproduction in a variety of applications. Compact and durable, the Control 1 performs equally well in recording studios, mobile audio video control rooms and broadcast studios. It is also highly suitable for foreground and background music use in restaurants, discotheques, and audio-visual applications. HF and LF transducers are magnetically shielded, permitting the Control 1 to be used in close proximity to video monitors. Well balanced sound and exceptional power handling make the Control 1 ideal for any installation requiring professional control monitor performance from a compact source. Control 1 mounting versatility is enhanced by a complete line of installation accessories.

  • Sensitivity: 87 dB SPL, 1 W, 1 m (3.3 ft)
  • High power handling (150 W pink noise) with integral protection circuit network
  • Molded enclosure with shielded magnet structure
  • Components: 135 mm (5¼ in) low frequency loudspeaker; 19 mm (¾ in) polycarbonate dome tweeter
  • Optional mounting hardware
  • Available in white color
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 1-WH
Product Name 150 Watt Two-Way Miniature Loudspeaker System, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 423-1148-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.57 g (0.02 oz)
View Details
2 suppliers