Visual Sound, Inc. Carry-On Camcorder Camera Case CO-AB/M

Description
Porta-Brace CARRY ON CAMERA CASES are a solution for local work and some air travel. They are thickly padded with just the right size and number of pockets. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. Colored tabs on pocket flaps help identify contents for convenience. Slip pockets are provided for white balance card and identification. Two exterior mesh pockets hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric Armored viewfinder protection Durable 1000D Cordura TM Heavy Duty Suede Shoulder Strap Large pockets for accessories Padded and Pillowed sidewalls
Description
Porta-Brace CARRY ON CAMERA CASES are a solution for local work and some air travel. They are thickly padded with just the right size and number of pockets. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. Colored tabs on pocket flaps help identify contents for convenience. Slip pockets are provided for white balance card and identification. Two exterior mesh pockets hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric Armored viewfinder protection Durable 1000D Cordura TM Heavy Duty Suede Shoulder Strap Large pockets for accessories Padded and Pillowed sidewalls

Suppliers

Company
Product
Description
Supplier Links
Carry-On Camcorder Camera Case - CO-AB/M - Visual Sound, Inc.
Broomall, PA, USA
Carry-On Camcorder Camera Case
CO-AB/M
Carry-On Camcorder Camera Case CO-AB/M
Porta-Brace CARRY ON CAMERA CASES are a solution for local work and some air travel. They are thickly padded with just the right size and number of pockets. The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. Colored tabs on pocket flaps help identify contents for convenience. Slip pockets are provided for white balance card and identification. Two exterior mesh pockets hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric Armored viewfinder protection Durable 1000D Cordura TM Heavy Duty Suede Shoulder Strap Large pockets for accessories Padded and Pillowed sidewalls

Porta-Brace

CARRY ON CAMERA CASES are a solution for local work and some air travel. They are thickly padded with just the right size and number of pockets.

The CARRY-ON is a compact lightweight case designed with an interior pillowing system to cushion the camera. Colored tabs on pocket flaps help identify contents for convenience. Slip pockets are provided for white balance card and identification. Two exterior mesh pockets hold tickets, maps and passport. Comfortable over the shoulder carrying strap, suede hand grips and compact size has made this case useful for travel or as a general purpose camera case. Constructed of 1000 denier cordura nylon fabric

  • Armored viewfinder protection
  • Durable 1000D Cordura TM
  • Heavy Duty Suede Shoulder Strap
  • Large pockets for accessories
  • Padded and Pillowed sidewalls
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number CO-AB/M
Product Name Carry-On Camcorder Camera Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details