Visual Sound, Inc. Speaker Package-6.5in Spkr-40W, 16W 70V xfmr, White CN6ATM16-IX10

Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN6 Series includes driver Model 6A40 pre-mounted to the internal flange of backbox Model IX610 complete with wired transformer and torsion grille Model CN-8M Driver Model 6A40 is a premium 6.5" 40W coaxial speaker with excellent music and voice reproduction over a large coverage area for use in high quality commercial audio installations Backbox Model IX610 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance
Description
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN6 Series includes driver Model 6A40 pre-mounted to the internal flange of backbox Model IX610 complete with wired transformer and torsion grille Model CN-8M Driver Model 6A40 is a premium 6.5" 40W coaxial speaker with excellent music and voice reproduction over a large coverage area for use in high quality commercial audio installations Backbox Model IX610 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-6.5in Spkr-40W, 16W 70V xfmr, White - CN6ATM16-IX10 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-6.5in Spkr-40W, 16W 70V xfmr, White
CN6ATM16-IX10
Speaker Package-6.5in Spkr-40W, 16W 70V xfmr, White CN6ATM16-IX10
Lowell Manufacturing Company CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN6 Series includes driver Model 6A40 pre-mounted to the internal flange of backbox Model IX610 complete with wired transformer and torsion grille Model CN-8M Driver Model 6A40 is a premium 6.5" 40W coaxial speaker with excellent music and voice reproduction over a large coverage area for use in high quality commercial audio installations Backbox Model IX610 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance

Lowell Manufacturing Company

CN-Pro and CN-Pro-EL: ready-to-install system with speaker premounted to inner flange of backbox. Speaker leads exit through 0.5" Romex clamp, for easy field connections. Two styles of backbox are offered to accommodate tile, sheetrock or plaster applications. System includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8".

  • Ready-to-install CN6 Series includes driver Model 6A40 pre-mounted to the internal flange of backbox Model IX610 complete with wired transformer and torsion grille Model CN-8M
  • Driver Model 6A40 is a premium 6.5" 40W coaxial speaker with excellent music and voice reproduction over a large coverage area for use in high quality commercial audio installations
  • Backbox Model IX610 is 10"d with 1.5" thick acoustic batting for extended low-frequency performance
  • Backbox ships with the driver factory mounted to the inside flange so that the torsion grille is non load-bearing
  • Architectural torsion grille Model CN-8M provides a visually hardware-free and 'upscale' cosmetic appearance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CN6ATM16-IX10
Product Name Speaker Package-6.5in Spkr-40W, 16W 70V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
NE Subwoofer, 10
Specs
Nominal Power 220 watts
Sensitivity 85.1 dB
Resonance Frequency 23 Hz
View Details