Visual Sound, Inc. Ceiling Subwoofer CMS801 sub

Description
Tannoy/TGI North America, Inc. The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems ... The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.
Description
Tannoy/TGI North America, Inc. The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems ... The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ceiling Subwoofer
CMS801 sub
Ceiling Subwoofer CMS801 sub
Tannoy/TGI North America, Inc. The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems ... The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement. The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version. Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.

Tannoy/TGI North America, Inc.

The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems ...

The Tannoy CMS801 ceiling subwoofer is a compact unit that is specifically designed to complement the full range CMS ceiling monitor systems; delivering low frequency extension into applications that require a combination of premium sonic quality and output level for music and speech reinforcement.
The 200mm (8.00") driver, with long throw multi fibre paper pulp cone, and a 2nd order 160Hz passive crossover are mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material.
Two models variants are available: CMS801 sub BM (blind mount) and CMS801 sub PI (pre-install) - a steel back can is available as an optional accessory for the PI version.
Spring loaded self-aligning clamps make for quick and easy installation, while both the BM and PI models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CMS801 sub
Product Name Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 46 ohms
Sensitivity 126 dB
Size 0.37 inch (9 mm)
View Details