Visual Sound, Inc. Ceiling Monitor System CMS801 DC

Description
Tannoy/TGI North America, Inc. This full bandwidth, high power and high sensitivity ceiling monitor system that is specifically designed for applications requiring the combination of higher output levels. The Tannoy CMS801 DC is still extremely compact given it's larger format. This full bandwidth, high power and high sensitivity ceiling monitor system that is specifically designed for applications requiring the combination of higher output levels as well as premium sonic quality for music and speech reinforcement, exceptional intelligibility and long term reliability.The design comprises a 200mm (8.00") Dual Concentric™ transducer mounted in a rigidly constructed injection moulded. vented front baffle. This is manufactured from paintable UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation as well as ensuring a secure, performance enhancing bond with the ceiling material. All models are supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.
Description
Tannoy/TGI North America, Inc. This full bandwidth, high power and high sensitivity ceiling monitor system that is specifically designed for applications requiring the combination of higher output levels. The Tannoy CMS801 DC is still extremely compact given it's larger format. This full bandwidth, high power and high sensitivity ceiling monitor system that is specifically designed for applications requiring the combination of higher output levels as well as premium sonic quality for music and speech reinforcement, exceptional intelligibility and long term reliability.The design comprises a 200mm (8.00") Dual Concentric™ transducer mounted in a rigidly constructed injection moulded. vented front baffle. This is manufactured from paintable UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation as well as ensuring a secure, performance enhancing bond with the ceiling material. All models are supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Monitor System - CMS801 DC - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Monitor System
CMS801 DC
Ceiling Monitor System CMS801 DC
Tannoy/TGI North America, Inc. This full bandwidth, high power and high sensitivity ceiling monitor system that is specifically designed for applications requiring the combination of higher output levels. The Tannoy CMS801 DC is still extremely compact given it's larger format. This full bandwidth, high power and high sensitivity ceiling monitor system that is specifically designed for applications requiring the combination of higher output levels as well as premium sonic quality for music and speech reinforcement, exceptional intelligibility and long term reliability.The design comprises a 200mm (8.00") Dual Concentric™ transducer mounted in a rigidly constructed injection moulded. vented front baffle. This is manufactured from paintable UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation as well as ensuring a secure, performance enhancing bond with the ceiling material. All models are supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Tannoy/TGI North America, Inc.

This full bandwidth, high power and high sensitivity ceiling monitor system that is specifically designed for applications requiring the combination of higher output levels.

The Tannoy CMS801 DC is still extremely compact given it's larger format. This full bandwidth, high power and high sensitivity ceiling monitor system that is specifically designed for applications requiring the combination of higher output levels as well as premium sonic quality for music and speech reinforcement, exceptional intelligibility and long term reliability.The design comprises a 200mm (8.00") Dual Concentric™ transducer mounted in a rigidly constructed injection moulded. vented front baffle. This is manufactured from paintable UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation as well as ensuring a secure, performance enhancing bond with the ceiling material. All models are supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CMS801 DC
Product Name Ceiling Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276775 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 102 dB
Size 0.25 inch (6 mm)
View Details