Visual Sound, Inc. Ceiling Monitor System CMS601

Description
Tannoy/TGI North America, Inc. The Tannoy CMS601 is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS601 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability. The design comprises a 165mm (6.50") transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.
Description
Tannoy/TGI North America, Inc. The Tannoy CMS601 is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS601 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability. The design comprises a 165mm (6.50") transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Monitor System - CMS601 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Monitor System
CMS601
Ceiling Monitor System CMS601
Tannoy/TGI North America, Inc. The Tannoy CMS601 is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS601 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability. The design comprises a 165mm (6.50") transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Tannoy/TGI North America, Inc.

The Tannoy CMS601 is a full bandwidth; high power and high sensitivity ceiling monitor system.

The Tannoy CMS601 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability. The design comprises a 165mm (6.50") transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package.A plaster (mud) ring is available as an optional accessory.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CMS601
Product Name Ceiling Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526952 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 641 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details