Visual Sound, Inc. Ceiling Monitor System CMS501

Description
Tannoy/TGI North America, Inc. The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability.The design comprises a 130mm (5.00") ICT™ transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.
Description
Tannoy/TGI North America, Inc. The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability.The design comprises a 130mm (5.00") ICT™ transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.

Suppliers

Company
Product
Description
Supplier Links
Ceiling Monitor System - CMS501 - Visual Sound, Inc.
Broomall, PA, USA
Ceiling Monitor System
CMS501
Ceiling Monitor System CMS501
Tannoy/TGI North America, Inc. The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system. The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability.The design comprises a 130mm (5.00") ICT™ transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.

Tannoy/TGI North America, Inc.

The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system.

The Tannoy CMS501 is a full bandwidth; high power and high sensitivity ceiling monitor system; a compact unit that is specifically designed for applications requiring the combination of premium sonic quality for music and speech reinforcement and exceptional reliability.The design comprises a 130mm (5.00") ICT™ transducer mounted in a vented, injection moulded, paintable front baffle manufactured from UV/weather resistant UL94V-0 ABS material. Spring loaded self-aligning clamps make for quick and easy installation, while all models are also supplied with two tile support rails and one C-ring included in the package. A plaster (mud) ring is available as an optional accessory.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CMS501
Product Name Ceiling Monitor System
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7675373 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details