Visual Sound, Inc. 8" HIGH-POWER COAXIAL IN-CEILING SPEAKER CM890d

Description
SoundTube Entertainment, Inc. Patented BroadBeamHP waveguide technology delivers a consistent dispersion pattern for maximum intelligibility and edge-to-edge coverage (up to 10 kHz, independently verified). 120-watt transformer and high output (114.0 dB) for the sound reinforcement and PA markets. An 11.77-inch DeepCan for additional bass response.
Description
SoundTube Entertainment, Inc. Patented BroadBeamHP waveguide technology delivers a consistent dispersion pattern for maximum intelligibility and edge-to-edge coverage (up to 10 kHz, independently verified). 120-watt transformer and high output (114.0 dB) for the sound reinforcement and PA markets. An 11.77-inch DeepCan for additional bass response.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" HIGH-POWER COAXIAL IN-CEILING SPEAKER
CM890d
8" HIGH-POWER COAXIAL IN-CEILING SPEAKER CM890d
SoundTube Entertainment, Inc. Patented BroadBeamHP waveguide technology delivers a consistent dispersion pattern for maximum intelligibility and edge-to-edge coverage (up to 10 kHz, independently verified). 120-watt transformer and high output (114.0 dB) for the sound reinforcement and PA markets. An 11.77-inch DeepCan for additional bass response.

SoundTube Entertainment, Inc.

Patented BroadBeamHP waveguide technology delivers a consistent dispersion pattern for maximum intelligibility and edge-to-edge coverage (up to 10 kHz, independently verified). 120-watt transformer and high output (114.0 dB) for the sound reinforcement and PA markets. An 11.77-inch DeepCan for additional bass response.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM890d
Product Name 8" HIGH-POWER COAXIAL IN-CEILING SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
V-Mini 2.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details