Visual Sound, Inc. In-ceiling loudspeaker CM600i

Description
SoundTube Entertainment, Inc. 6.5" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM600i is a 6.5" 2-way blind-mount in-ceiling speaker that delivers 110.5 dB max. SPL and optimal off-axis performance. The CM600i speaker design incorporates a low-profile grille, proprietary M6 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.
Description
SoundTube Entertainment, Inc. 6.5" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM600i is a 6.5" 2-way blind-mount in-ceiling speaker that delivers 110.5 dB max. SPL and optimal off-axis performance. The CM600i speaker design incorporates a low-profile grille, proprietary M6 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

Suppliers

Company
Product
Description
Supplier Links
In-ceiling loudspeaker - CM600i - Visual Sound, Inc.
Broomall, PA, USA
In-ceiling loudspeaker
CM600i
In-ceiling loudspeaker CM600i
SoundTube Entertainment, Inc. 6.5" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented). Engineered for maximum intelligibility, the CM600i is a 6.5" 2-way blind-mount in-ceiling speaker that delivers 110.5 dB max. SPL and optimal off-axis performance. The CM600i speaker design incorporates a low-profile grille, proprietary M6 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included. 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass. BroadBeam dispersion pattern for maximum coverage area per speaker. Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting. Optional accessories include a pre-construction bracket and junction box.

SoundTube Entertainment, Inc.

6.5" Polypropylene woofer with a proprietary BroadBeam waveguide tweeter for a consistent 110° dispersion pattern up to 10 kHz (EASE documented).

Engineered for maximum intelligibility, the CM600i is a 6.5" 2-way blind-mount in-ceiling speaker that delivers 110.5 dB max. SPL and optimal off-axis performance. The CM600i speaker design incorporates a low-profile grille, proprietary M6 motor-board and fast & secure mounting constant-tension mounting system. Mounting hardware and paint mask included.

  • 6-Position tap switch for 25, 70.7 & 100 Volt applications with 8 Ohm bypass.
  • BroadBeam dispersion pattern for maximum coverage area per speaker.
  • Proprietary SpeedWing installation hardware and tool-free magnetic grille attachment for ease of install and in-field painting.
  • Optional accessories include a pre-construction bracket and junction box.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM600i
Product Name In-ceiling loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3256 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details