Visual Sound, Inc. Gooseneck Podium Mic CM15P

Description
Samson Technologies Corp. The CM15P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations. Cardioid - Fixed Charge Condenser Flexible Gooseneck, 15" Overall Length Internal Selectable Hi-pass Filter Standard XLR Connector 9 - 52 Volt Phantom Power Operation Includes Flange Mount and Windscreen
Description
Samson Technologies Corp. The CM15P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations. Cardioid - Fixed Charge Condenser Flexible Gooseneck, 15" Overall Length Internal Selectable Hi-pass Filter Standard XLR Connector 9 - 52 Volt Phantom Power Operation Includes Flange Mount and Windscreen

Suppliers

Company
Product
Description
Supplier Links
Gooseneck Podium Mic - CM15P - Visual Sound, Inc.
Broomall, PA, USA
Gooseneck Podium Mic
CM15P
Gooseneck Podium Mic CM15P
Samson Technologies Corp. The CM15P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations. Cardioid - Fixed Charge Condenser Flexible Gooseneck, 15" Overall Length Internal Selectable Hi-pass Filter Standard XLR Connector 9 - 52 Volt Phantom Power Operation Includes Flange Mount and Windscreen

Samson Technologies Corp.

The CM15P is a high-quality gooseneck microphone for any podium application. The condenser element and cardioid pickup pattern provide optimum sound quality for speech and presentations.

  • Cardioid - Fixed Charge Condenser
  • Flexible Gooseneck, 15" Overall Length
  • Internal Selectable Hi-pass Filter
  • Standard XLR Connector
  • 9 - 52 Volt Phantom Power Operation
  • Includes Flange Mount and Windscreen
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CM15P
Product Name Gooseneck Podium Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 16 mV/Pa (110314 mV/psi)
View Details