Visual Sound, Inc. Hanging Choir Microphone CM12C

Description
Samson Technologies Corp. The CM12C is a miniature condenser microphone designed to hang directly over a choir or orchestra. The steel hanging positioning bracket places the condenser element in the proper position to properly capture the performance. Miniature hanging Choir Mic Mini XLR connector Steel Hanging positioning bracket Includes 30-foot cable with mini XLR connector PM5 Mini to standard XLR adapter Multistage windscreen Standard 9 - 52 Volt Phantom Power Operation
Description
Samson Technologies Corp. The CM12C is a miniature condenser microphone designed to hang directly over a choir or orchestra. The steel hanging positioning bracket places the condenser element in the proper position to properly capture the performance. Miniature hanging Choir Mic Mini XLR connector Steel Hanging positioning bracket Includes 30-foot cable with mini XLR connector PM5 Mini to standard XLR adapter Multistage windscreen Standard 9 - 52 Volt Phantom Power Operation

Suppliers

Company
Product
Description
Supplier Links
Hanging Choir Microphone - CM12C - Visual Sound, Inc.
Broomall, PA, USA
Hanging Choir Microphone
CM12C
Hanging Choir Microphone CM12C
Samson Technologies Corp. The CM12C is a miniature condenser microphone designed to hang directly over a choir or orchestra. The steel hanging positioning bracket places the condenser element in the proper position to properly capture the performance. Miniature hanging Choir Mic Mini XLR connector Steel Hanging positioning bracket Includes 30-foot cable with mini XLR connector PM5 Mini to standard XLR adapter Multistage windscreen Standard 9 - 52 Volt Phantom Power Operation

Samson Technologies Corp.

The CM12C is a miniature condenser microphone designed to hang directly over a choir or orchestra. The steel hanging positioning bracket places the condenser element in the proper position to properly capture the performance.

  • Miniature hanging Choir Mic
  • Mini XLR connector
  • Steel Hanging positioning bracket
  • Includes 30-foot cable with mini XLR connector
  • PM5 Mini to standard XLR adapter
  • Multistage windscreen
  • Standard 9 - 52 Volt Phantom Power Operation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CM12C
Product Name Hanging Choir Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details