Visual Sound, Inc. CONNECTEC RCA 26 AWG (Nickel) CM-RGB26-RCA

Description
Liberty AV Solutions Adding to its extensive line of connectivity solutions, Liberty is pleased to introduce its new line of QuickLinx™ Solid center conductor 25 and 23 AWG Mini RGBHV cables and ConnecTec™ 25 and 23 AWG single piece compression connectors.The solid center conductor construction provides better performance, in regards to signal distance and frequency response, than the typical stranded center conductor cables in the market. The solid 25 AWG cable is great for longer RGBHV cable runs and the solid 23 AWG RGBHV cable is swept to 3 GHz. The 23 AWG cable is perfect for short run, HD applications and offers premium performance for all analog video applications. Liberty also has a 23 AWG serial digital single coax legacy product, from which the RGBHV design is based upon. This HD cable is swept to 4.5 GHz.The solid center conductor allows the use of a 1-piece connector as in our successful ConnecTec™ RG59 and RG6 series. Usually, mini RGB cables have stranded center conductors and need a 3 and 4 piece connector for successful termination. The one-piece connector enables an installer to realize the time savings enjoyed on the RG59/6 cables. The ConnecTec™ BNC connectors for these new cables are available in nickel plated versions and the RCA connectors are available in both nickel and gold plated versions.
Description
Liberty AV Solutions Adding to its extensive line of connectivity solutions, Liberty is pleased to introduce its new line of QuickLinx™ Solid center conductor 25 and 23 AWG Mini RGBHV cables and ConnecTec™ 25 and 23 AWG single piece compression connectors.The solid center conductor construction provides better performance, in regards to signal distance and frequency response, than the typical stranded center conductor cables in the market. The solid 25 AWG cable is great for longer RGBHV cable runs and the solid 23 AWG RGBHV cable is swept to 3 GHz. The 23 AWG cable is perfect for short run, HD applications and offers premium performance for all analog video applications. Liberty also has a 23 AWG serial digital single coax legacy product, from which the RGBHV design is based upon. This HD cable is swept to 4.5 GHz.The solid center conductor allows the use of a 1-piece connector as in our successful ConnecTec™ RG59 and RG6 series. Usually, mini RGB cables have stranded center conductors and need a 3 and 4 piece connector for successful termination. The one-piece connector enables an installer to realize the time savings enjoyed on the RG59/6 cables. The ConnecTec™ BNC connectors for these new cables are available in nickel plated versions and the RCA connectors are available in both nickel and gold plated versions.

Suppliers

Company
Product
Description
Supplier Links
CONNECTEC RCA 26 AWG (Nickel) - CM-RGB26-RCA - Visual Sound, Inc.
Broomall, PA, USA
CONNECTEC RCA 26 AWG (Nickel)
CM-RGB26-RCA
CONNECTEC RCA 26 AWG (Nickel) CM-RGB26-RCA
Liberty AV Solutions Adding to its extensive line of connectivity solutions, Liberty is pleased to introduce its new line of QuickLinx™ Solid center conductor 25 and 23 AWG Mini RGBHV cables and ConnecTec™ 25 and 23 AWG single piece compression connectors.The solid center conductor construction provides better performance, in regards to signal distance and frequency response, than the typical stranded center conductor cables in the market. The solid 25 AWG cable is great for longer RGBHV cable runs and the solid 23 AWG RGBHV cable is swept to 3 GHz. The 23 AWG cable is perfect for short run, HD applications and offers premium performance for all analog video applications. Liberty also has a 23 AWG serial digital single coax legacy product, from which the RGBHV design is based upon. This HD cable is swept to 4.5 GHz.The solid center conductor allows the use of a 1-piece connector as in our successful ConnecTec™ RG59 and RG6 series. Usually, mini RGB cables have stranded center conductors and need a 3 and 4 piece connector for successful termination. The one-piece connector enables an installer to realize the time savings enjoyed on the RG59/6 cables. The ConnecTec™ BNC connectors for these new cables are available in nickel plated versions and the RCA connectors are available in both nickel and gold plated versions.

Liberty AV Solutions

Adding to its extensive line of connectivity solutions, Liberty is pleased to introduce its new line of QuickLinx™ Solid center conductor 25 and 23 AWG Mini RGBHV cables and ConnecTec™ 25 and 23 AWG single piece compression connectors.The solid center conductor construction provides better performance, in regards to signal distance and frequency response, than the typical stranded center conductor cables in the market. The solid 25 AWG cable is great for longer RGBHV cable runs and the solid 23 AWG RGBHV cable is swept to 3 GHz. The 23 AWG cable is perfect for short run, HD applications and offers premium performance for all analog video applications. Liberty also has a 23 AWG serial digital single coax legacy product, from which the RGBHV design is based upon. This HD cable is swept to 4.5 GHz.The solid center conductor allows the use of a 1-piece connector as in our successful ConnecTec™ RG59 and RG6 series. Usually, mini RGB cables have stranded center conductors and need a 3 and 4 piece connector for successful termination. The one-piece connector enables an installer to realize the time savings enjoyed on the RG59/6 cables. The ConnecTec™ BNC connectors for these new cables are available in nickel plated versions and the RCA connectors are available in both nickel and gold plated versions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CM-RGB26-RCA
Product Name CONNECTEC RCA 26 AWG (Nickel)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers