Visual Sound, Inc. CONNECTEC N RG11 CATV (Nickel) CM-RG11-N

Description
Liberty AV Solutions ConnecTec™ Compression N Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 1 GHz and features a very low return loss factor. sold in packages of 25
Description
Liberty AV Solutions ConnecTec™ Compression N Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 1 GHz and features a very low return loss factor. sold in packages of 25

Suppliers

Company
Product
Description
Supplier Links
CONNECTEC N RG11 CATV (Nickel) - CM-RG11-N - Visual Sound, Inc.
Broomall, PA, USA
CONNECTEC N RG11 CATV (Nickel)
CM-RG11-N
CONNECTEC N RG11 CATV (Nickel) CM-RG11-N
Liberty AV Solutions ConnecTec™ Compression N Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 1 GHz and features a very low return loss factor. sold in packages of 25

Liberty AV Solutions

ConnecTec™ Compression N Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 1 GHz and features a very low return loss factor. sold in packages of 25

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CM-RG11-N
Product Name CONNECTEC N RG11 CATV (Nickel)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Jack Plugs & Sockets - 392605 - RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug
Geometry Straight; Straight
View Details