Visual Sound, Inc. CONNECTEC F RG11 CATV (Nickel) CM-RG11-F

Description
Liberty AV Solutions ConnecTec Compression F Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 3 GHz and features a very low return loss factor. TOOLING REQUIRED FOR TERMINATION: CM-TOOL-11
Description
Liberty AV Solutions ConnecTec Compression F Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 3 GHz and features a very low return loss factor. TOOLING REQUIRED FOR TERMINATION: CM-TOOL-11

Suppliers

Company
Product
Description
Supplier Links
CONNECTEC F RG11 CATV (Nickel) - CM-RG11-F - Visual Sound, Inc.
Broomall, PA, USA
CONNECTEC F RG11 CATV (Nickel)
CM-RG11-F
CONNECTEC F RG11 CATV (Nickel) CM-RG11-F
Liberty AV Solutions ConnecTec Compression F Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 3 GHz and features a very low return loss factor. TOOLING REQUIRED FOR TERMINATION: CM-TOOL-11

Liberty AV Solutions

ConnecTec Compression F Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 3 GHz and features a very low return loss factor. TOOLING REQUIRED FOR TERMINATION: CM-TOOL-11

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CM-RG11-F
Product Name CONNECTEC F RG11 CATV (Nickel)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details