Liberty AV Solutions
ConnecTec Compression BNC Plug (Male) for RG11 14 AWG Solid conductor dual shield Non-Plenum Cable. This product features a robust cable termination that meets or exceeds all BellCore applicable standards. The 75-Ohm connector is rated to 1 GHz and features a very low return loss factor. This connector is identified by a black O-ring. Sold in packages of 25
| Visual Sound, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | CM-RG11-BNC |
| Product Name | CONNECTEC BNC RG11 CATV (Nickel) |
| Connector Type | Audio / Video |