Visual Sound, Inc. CONNECTEC Audio Plug, 16 AWG CM-A-16

Description
Liberty AV Solutions (Gold) Liberty's premier compression connector for speaker wire. This product features a threaded penetration of the speaker wire and incredible retention exceeding 40 lbs. Laboratory tested to ensure maximum power and current support, this gold plated connector will accept 16 AWG wires up to 3.5mm in diameter. Identified with a blue ring shipped in packages of 25 pieces.
Description
Liberty AV Solutions (Gold) Liberty's premier compression connector for speaker wire. This product features a threaded penetration of the speaker wire and incredible retention exceeding 40 lbs. Laboratory tested to ensure maximum power and current support, this gold plated connector will accept 16 AWG wires up to 3.5mm in diameter. Identified with a blue ring shipped in packages of 25 pieces.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CONNECTEC Audio Plug, 16 AWG
CM-A-16
CONNECTEC Audio Plug, 16 AWG CM-A-16
Liberty AV Solutions (Gold) Liberty's premier compression connector for speaker wire. This product features a threaded penetration of the speaker wire and incredible retention exceeding 40 lbs. Laboratory tested to ensure maximum power and current support, this gold plated connector will accept 16 AWG wires up to 3.5mm in diameter. Identified with a blue ring shipped in packages of 25 pieces.

Liberty AV Solutions (Gold)

Liberty's premier compression connector for speaker wire. This product features a threaded penetration of the speaker wire and incredible retention exceeding 40 lbs. Laboratory tested to ensure maximum power and current support, this gold plated connector will accept 16 AWG wires up to 3.5mm in diameter. Identified with a blue ring shipped in packages of 25 pieces.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number CM-A-16
Product Name CONNECTEC Audio Plug, 16 AWG
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
USB Video Adapters - 2566902 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details