Visual Sound, Inc. Stereo Microphone CM-4S

Description
Nady Systems, Inc. - Pro Audio *Perfect for all stereo recording applications with any recorder or camcorder *Closely-matched dual unidirectional (cardioid) condenser elements for accurate audio reproduction *Flat, wide-range frequency response and superior channel separations for realistic stereo sound *Compact lightweight design *Mono/Stereo switch and internal single AA battery operation *Includes camera shoemount and both dual 1/4" (L-R) phone plug and 3.5mm mini stereo plug connecting cables
Description
Nady Systems, Inc. - Pro Audio *Perfect for all stereo recording applications with any recorder or camcorder *Closely-matched dual unidirectional (cardioid) condenser elements for accurate audio reproduction *Flat, wide-range frequency response and superior channel separations for realistic stereo sound *Compact lightweight design *Mono/Stereo switch and internal single AA battery operation *Includes camera shoemount and both dual 1/4" (L-R) phone plug and 3.5mm mini stereo plug connecting cables

Suppliers

Company
Product
Description
Supplier Links
Stereo Microphone - CM-4S - Visual Sound, Inc.
Broomall, PA, USA
Stereo Microphone
CM-4S
Stereo Microphone CM-4S
Nady Systems, Inc. - Pro Audio *Perfect for all stereo recording applications with any recorder or camcorder *Closely-matched dual unidirectional (cardioid) condenser elements for accurate audio reproduction *Flat, wide-range frequency response and superior channel separations for realistic stereo sound *Compact lightweight design *Mono/Stereo switch and internal single AA battery operation *Includes camera shoemount and both dual 1/4" (L-R) phone plug and 3.5mm mini stereo plug connecting cables

Nady Systems, Inc. - Pro Audio

*Perfect for all stereo recording applications with any recorder or camcorder
*Closely-matched dual unidirectional (cardioid) condenser elements for accurate audio reproduction
*Flat, wide-range frequency response and superior channel separations for realistic stereo sound
*Compact lightweight design
*Mono/Stereo switch and internal single AA battery operation
*Includes camera shoemount and both dual 1/4" (L-R) phone plug and 3.5mm mini stereo plug connecting cables

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CM-4S
Product Name Stereo Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details