Visual Sound, Inc. Two-way, full-range, 1 x 12", 90 x 90 degree coaxial ceiling loudspeaker with 70V/100V transformer CLOUD 12-99T

Description
Community Professional Loudspeakers The CLOUD 12-99T includes a high quality, low insertion loss dual transformer package for use with 70.7 V and 100 V distributed line systems. The top tap is 200 watts. The CLOUD 12-99 and 12-99T are ... The CLOUD 12-99T includes a high quality, low insertion loss dual transformer package for use with 70.7 V and 100 V distributed line systems. The top tap is 200 watts. The CLOUD 12-99 and 12-99T are mounted on an integral baffle and are designed to match industry standard mechanical specifications and the design allows mounting a grille or backbox as desired. Rugged 12" cast frame LF driver Tuned, ported bass reflex design Powerful 200 W Continuous, 500 W Program Precise pattern control HF horn Fast and easy installation Built-in protection circuitry Adjustable HF Attenuation Smooth, uniform frequency response Matching built-in dual transformer package for 70.7 V /100 V operation (CLOUD 12-99T) Five-Year Warranty
Description
Community Professional Loudspeakers The CLOUD 12-99T includes a high quality, low insertion loss dual transformer package for use with 70.7 V and 100 V distributed line systems. The top tap is 200 watts. The CLOUD 12-99 and 12-99T are ... The CLOUD 12-99T includes a high quality, low insertion loss dual transformer package for use with 70.7 V and 100 V distributed line systems. The top tap is 200 watts. The CLOUD 12-99 and 12-99T are mounted on an integral baffle and are designed to match industry standard mechanical specifications and the design allows mounting a grille or backbox as desired. Rugged 12" cast frame LF driver Tuned, ported bass reflex design Powerful 200 W Continuous, 500 W Program Precise pattern control HF horn Fast and easy installation Built-in protection circuitry Adjustable HF Attenuation Smooth, uniform frequency response Matching built-in dual transformer package for 70.7 V /100 V operation (CLOUD 12-99T) Five-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, 1 x 12
Broomall, PA, USA
Two-way, full-range, 1 x 12", 90 x 90 degree coaxial ceiling loudspeaker with 70V/100V transformer
CLOUD 12-99T
Two-way, full-range, 1 x 12", 90 x 90 degree coaxial ceiling loudspeaker with 70V/100V transformer CLOUD 12-99T
Community Professional Loudspeakers The CLOUD 12-99T includes a high quality, low insertion loss dual transformer package for use with 70.7 V and 100 V distributed line systems. The top tap is 200 watts. The CLOUD 12-99 and 12-99T are ... The CLOUD 12-99T includes a high quality, low insertion loss dual transformer package for use with 70.7 V and 100 V distributed line systems. The top tap is 200 watts. The CLOUD 12-99 and 12-99T are mounted on an integral baffle and are designed to match industry standard mechanical specifications and the design allows mounting a grille or backbox as desired. Rugged 12" cast frame LF driver Tuned, ported bass reflex design Powerful 200 W Continuous, 500 W Program Precise pattern control HF horn Fast and easy installation Built-in protection circuitry Adjustable HF Attenuation Smooth, uniform frequency response Matching built-in dual transformer package for 70.7 V /100 V operation (CLOUD 12-99T) Five-Year Warranty

Community Professional Loudspeakers

The CLOUD 12-99T includes a high quality, low insertion loss dual transformer package for use with 70.7 V and 100 V distributed line systems. The top tap is 200 watts. The CLOUD 12-99 and 12-99T are ...

The CLOUD 12-99T includes a high quality, low insertion loss dual transformer package for use with 70.7 V and 100 V distributed line systems. The top tap is 200 watts. The CLOUD 12-99 and 12-99T are mounted on an integral baffle and are designed to match industry standard mechanical specifications and the design allows mounting a grille or backbox as desired.

  • Rugged 12" cast frame LF driver
  • Tuned, ported bass reflex design
  • Powerful 200 W Continuous, 500 W Program
  • Precise pattern control HF horn
  • Fast and easy installation
  • Built-in protection circuitry
  • Adjustable HF Attenuation
  • Smooth, uniform frequency response
  • Matching built-in dual transformer package for 70.7 V /100 V operation (CLOUD 12-99T)
  • Five-Year Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CLOUD 12-99T
Product Name Two-way, full-range, 1 x 12", 90 x 90 degree coaxial ceiling loudspeaker with 70V/100V transformer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 130 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details