Visual Sound, Inc. Gooseneck microphone, white, for mounting to the ceiling into US installation sockets Classis OM 302 US

Description
beyerdynamic, Inc. (flush-mounted / cavity socket), 95 mm x 52 mm [3.7" x 2"] The Classis OM 302 gooseneck microphone is designed for ceiling mounting. The microphone has a short vflexible gooseneck and is ideal for installations with a low ceiling. The microphone terminate in a single gang plate for easy installation into a standard electrical box. The short, flexible gooseneck allows optimal positioning. The Classis OM 302 is suited for applications such as tele/video conferencing, choir miking, distance learning and wherever high quality speech or music reproduction/recordi ng is required. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech and music • Flexible gooseneck for optimum positioning • Unobtrusive design • For fixed ceiling mounting
Description
beyerdynamic, Inc. (flush-mounted / cavity socket), 95 mm x 52 mm [3.7" x 2"] The Classis OM 302 gooseneck microphone is designed for ceiling mounting. The microphone has a short vflexible gooseneck and is ideal for installations with a low ceiling. The microphone terminate in a single gang plate for easy installation into a standard electrical box. The short, flexible gooseneck allows optimal positioning. The Classis OM 302 is suited for applications such as tele/video conferencing, choir miking, distance learning and wherever high quality speech or music reproduction/recordi ng is required. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech and music • Flexible gooseneck for optimum positioning • Unobtrusive design • For fixed ceiling mounting

Suppliers

Company
Product
Description
Supplier Links
Gooseneck microphone, white, for mounting to the ceiling into US installation sockets - Classis OM 302 US - Visual Sound, Inc.
Broomall, PA, USA
Gooseneck microphone, white, for mounting to the ceiling into US installation sockets
Classis OM 302 US
Gooseneck microphone, white, for mounting to the ceiling into US installation sockets Classis OM 302 US
beyerdynamic, Inc. (flush-mounted / cavity socket), 95 mm x 52 mm [3.7" x 2"] The Classis OM 302 gooseneck microphone is designed for ceiling mounting. The microphone has a short vflexible gooseneck and is ideal for installations with a low ceiling. The microphone terminate in a single gang plate for easy installation into a standard electrical box. The short, flexible gooseneck allows optimal positioning. The Classis OM 302 is suited for applications such as tele/video conferencing, choir miking, distance learning and wherever high quality speech or music reproduction/recordi ng is required. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. • RFI-proof due to Scudio™ technology • Supercardioid polar pattern • High gain-before-feedback • Flat, wide range frequency response • High-quality reproduction of speech and music • Flexible gooseneck for optimum positioning • Unobtrusive design • For fixed ceiling mounting

beyerdynamic, Inc. (flush-mounted / cavity socket), 95 mm x 52 mm [3.7" x 2"]

The Classis OM 302 gooseneck microphone is designed for ceiling mounting. The microphone has a short vflexible gooseneck and is ideal for installations with a low ceiling. The microphone terminate in a single gang plate for easy installation into a standard electrical box.
The short, flexible gooseneck allows optimal positioning. The Classis OM 302 is suited for applications such as tele/video conferencing, choir miking, distance learning and wherever high quality speech or music reproduction/recording is required. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones.
• RFI-proof due to Scudio™ technology
• Supercardioid polar pattern
• High gain-before-feedback
• Flat, wide range frequency response
• High-quality reproduction of speech and music
• Flexible gooseneck for optimum positioning
• Unobtrusive design
• For fixed ceiling mounting

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis OM 302 US
Product Name Gooseneck microphone, white, for mounting to the ceiling into US installation sockets
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details