Visual Sound, Inc. Condenser gooseneck microphohe (cardioid), black, length 300 mm (12"), 3-pin XLR male, windscreen included Classis GM 303

Description
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts
Description
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts

Suppliers

Company
Product
Description
Supplier Links
Condenser gooseneck microphohe (cardioid), black, length 300 mm (12
Broomall, PA, USA
Condenser gooseneck microphohe (cardioid), black, length 300 mm (12"), 3-pin XLR male, windscreen included
Classis GM 303
Condenser gooseneck microphohe (cardioid), black, length 300 mm (12"), 3-pin XLR male, windscreen included Classis GM 303
beyerdynamic, Inc. The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems. All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones. The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts. • RFI-proof due to Scudio™ technology • High sensitivity • High gain before feedback • Unobtrusive due to small dimensions • Non-glare surface • Phantom power 8 - 52 volts RFI-proof due to Scudio™ technology High sensitivity High gain before feedback Unobtrusive due to small dimensions Non-glare surface Phantom power 8 - 52 volts

beyerdynamic, Inc.

The gooseneck microphones of the Classis series are provided with a very small cardioid gooseneck microphone for all kinds of applications where a high-quality, but also discrete microphone is demanded. Due to the cardioid polar pattern this microphone has a high gain before feedback and provides highest intelligibility of speech. Therefore, the microphones are ideal for the use with lecterns, sound reinforcement applications, conferencing, high quality talkback and paging systems.
All microphones feature the innovative Scudio™ technology, making the microphones absolutely insensitive to wireless communication devices such as mobile phones.
The microphone is mounted on a 6 mm thick gooseneck and due to its mat black, non-glare surface almost invisible. The microphones can be powered with any phantom power source supplying 8 to 52 volts.
• RFI-proof due to Scudio™ technology
• High sensitivity
• High gain before feedback
• Unobtrusive due to small dimensions
• Non-glare surface
• Phantom power 8 - 52 volts

  • RFI-proof due to Scudio™ technology
  • High sensitivity
  • High gain before feedback
  • Unobtrusive due to small dimensions
  • Non-glare surface
  • Phantom power 8 - 52 volts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis GM 303
Product Name Condenser gooseneck microphohe (cardioid), black, length 300 mm (12"), 3-pin XLR male, windscreen included
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers