Visual Sound, Inc. Column speaker CLA6

Description
EAW - Eastern Acoustic Works, Inc. 4 X 3-inch (76.2mm) woofers and 1 X 2-inch (50.8mm) tweeter. Rated power 40W Line transformer for 70V/100V systems. Operating range 140Hz to 20kHz. 205° x 85° HF beamwidth. Durable galvanized steel ho... 4 X 3-inch (76.2mm) woofers and 1 X 2-inch (50.8mm) tweeter. Rated power 40W Line transformer for 70V/100V systems. Operating range 140Hz to 20kHz. 205° x 85° HF beamwidth. Durable galvanized steel housing. Available in white (RAL 9003). Dimensions 18.46 H x 3.7 W x 3.74 D in / 469 H x 94 W x 95 D mm. Datasheet (PDF). CLA Manual (covers the CLA2 and CLA4 and CLA6 (PDF)).
Description
EAW - Eastern Acoustic Works, Inc. 4 X 3-inch (76.2mm) woofers and 1 X 2-inch (50.8mm) tweeter. Rated power 40W Line transformer for 70V/100V systems. Operating range 140Hz to 20kHz. 205° x 85° HF beamwidth. Durable galvanized steel ho... 4 X 3-inch (76.2mm) woofers and 1 X 2-inch (50.8mm) tweeter. Rated power 40W Line transformer for 70V/100V systems. Operating range 140Hz to 20kHz. 205° x 85° HF beamwidth. Durable galvanized steel housing. Available in white (RAL 9003). Dimensions 18.46 H x 3.7 W x 3.74 D in / 469 H x 94 W x 95 D mm. Datasheet (PDF). CLA Manual (covers the CLA2 and CLA4 and CLA6 (PDF)).

Suppliers

Company
Product
Description
Supplier Links
Column speaker - CLA6 - Visual Sound, Inc.
Broomall, PA, USA
Column speaker
CLA6
Column speaker CLA6
EAW - Eastern Acoustic Works, Inc. 4 X 3-inch (76.2mm) woofers and 1 X 2-inch (50.8mm) tweeter. Rated power 40W Line transformer for 70V/100V systems. Operating range 140Hz to 20kHz. 205° x 85° HF beamwidth. Durable galvanized steel ho... 4 X 3-inch (76.2mm) woofers and 1 X 2-inch (50.8mm) tweeter. Rated power 40W Line transformer for 70V/100V systems. Operating range 140Hz to 20kHz. 205° x 85° HF beamwidth. Durable galvanized steel housing. Available in white (RAL 9003). Dimensions 18.46 H x 3.7 W x 3.74 D in / 469 H x 94 W x 95 D mm. Datasheet (PDF). CLA Manual (covers the CLA2 and CLA4 and CLA6 (PDF)).

EAW - Eastern Acoustic Works, Inc.

4 X 3-inch (76.2mm) woofers and 1 X 2-inch (50.8mm) tweeter. Rated power 40W Line transformer for 70V/100V systems. Operating range 140Hz to 20kHz. 205° x 85° HF beamwidth. Durable galvanized steel ho...

4 X 3-inch (76.2mm) woofers and 1 X 2-inch (50.8mm) tweeter. Rated power 40W Line transformer for 70V/100V systems. Operating range 140Hz to 20kHz. 205° x 85° HF beamwidth. Durable galvanized steel housing. Available in white (RAL 9003). Dimensions 18.46 H x 3.7 W x 3.74 D in / 469 H x 94 W x 95 D mm. Datasheet (PDF). CLA Manual (covers the CLA2 and CLA4 and CLA6 (PDF)).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CLA6
Product Name Column speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 4538969 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Size 4.13 inch (105 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details