Visual Sound, Inc. Column speaker CLA37

Description
EAW - Eastern Acoustic Works, Inc. 2-way full-range line array loudspeaker. Appropriate for speech reinforcement applications with challenging acoustics. Seven 3 inch LF. Operating range 140 Hz to 17.5 kHz. Power handling 150 watts at ... 2-way full-range line array loudspeaker. Appropriate for speech reinforcement applications with challenging acoustics. Seven 3 inch LF. Operating range 140 Hz to 17.5 kHz. Power handling 150 watts at 8 ohm. 120° x 30° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-inch-20 mounting points for use with included bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70-V and 100-V applications. Dimensions 25.0 H x 6.0 W x 5.5 D inch / 635 H x 152 W x 140 D mm. Datasheet (PDF) Instruction Manual (PDF 437 KB) EASE Data.
Description
EAW - Eastern Acoustic Works, Inc. 2-way full-range line array loudspeaker. Appropriate for speech reinforcement applications with challenging acoustics. Seven 3 inch LF. Operating range 140 Hz to 17.5 kHz. Power handling 150 watts at ... 2-way full-range line array loudspeaker. Appropriate for speech reinforcement applications with challenging acoustics. Seven 3 inch LF. Operating range 140 Hz to 17.5 kHz. Power handling 150 watts at 8 ohm. 120° x 30° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-inch-20 mounting points for use with included bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70-V and 100-V applications. Dimensions 25.0 H x 6.0 W x 5.5 D inch / 635 H x 152 W x 140 D mm. Datasheet (PDF) Instruction Manual (PDF 437 KB) EASE Data.

Suppliers

Company
Product
Description
Supplier Links
Column speaker - CLA37 - Visual Sound, Inc.
Broomall, PA, USA
Column speaker
CLA37
Column speaker CLA37
EAW - Eastern Acoustic Works, Inc. 2-way full-range line array loudspeaker. Appropriate for speech reinforcement applications with challenging acoustics. Seven 3 inch LF. Operating range 140 Hz to 17.5 kHz. Power handling 150 watts at ... 2-way full-range line array loudspeaker. Appropriate for speech reinforcement applications with challenging acoustics. Seven 3 inch LF. Operating range 140 Hz to 17.5 kHz. Power handling 150 watts at 8 ohm. 120° x 30° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-inch-20 mounting points for use with included bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70-V and 100-V applications. Dimensions 25.0 H x 6.0 W x 5.5 D inch / 635 H x 152 W x 140 D mm. Datasheet (PDF) Instruction Manual (PDF 437 KB) EASE Data.

EAW - Eastern Acoustic Works, Inc.

2-way full-range line array loudspeaker. Appropriate for speech reinforcement applications with challenging acoustics. Seven 3 inch LF. Operating range 140 Hz to 17.5 kHz. Power handling 150 watts at ...

2-way full-range line array loudspeaker. Appropriate for speech reinforcement applications with challenging acoustics. Seven 3 inch LF. Operating range 140 Hz to 17.5 kHz. Power handling 150 watts at 8 ohm. 120° x 30° HF beamwidth. Barrier strip input. Economical single-amp operation. Rugged birch enclosure available in a black or white painted finish. Integrated 1/4-inch-20 mounting points for use with included bracket or optional eyebolts. Optional transformer module available (AC-TX64) for 70-V and 100-V applications. Dimensions 25.0 H x 6.0 W x 5.5 D inch / 635 H x 152 W x 140 D mm. Datasheet (PDF) Instruction Manual (PDF 437 KB) EASE Data.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CLA37
Product Name Column speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526963 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details