Visual Sound, Inc. Lavalier Microphone CK 97 C/L

Description
AKG Acoustics, U.S. Premium cardioid condenser lavalier microphone The CK97C/L is a high-quality lavalier cardioid microphone terminated in a mini-XLR connector for use with AKG wireless systems, optional B29L or with the MPAVL adapter cable. The CK97C/L comes with a dual mic tie clip and windscreen. Miniature lavalier capsule, cardioid w/mini-XLR connector Includes a 3 m (10 ft.) cable, belt clip for the SE 300 B; preamp, tie clip, tie pin, hanger adapter, and W 97 foam windscreen Requires SE 300 B for operation Multiple directional capsules and configurations available on a standard powering/output module Positive-action Modulock bayonet capsule mounting system Capsule designs employ gold sputtered diaphragms High sensitivity High acoustic level capability
Description
AKG Acoustics, U.S. Premium cardioid condenser lavalier microphone The CK97C/L is a high-quality lavalier cardioid microphone terminated in a mini-XLR connector for use with AKG wireless systems, optional B29L or with the MPAVL adapter cable. The CK97C/L comes with a dual mic tie clip and windscreen. Miniature lavalier capsule, cardioid w/mini-XLR connector Includes a 3 m (10 ft.) cable, belt clip for the SE 300 B; preamp, tie clip, tie pin, hanger adapter, and W 97 foam windscreen Requires SE 300 B for operation Multiple directional capsules and configurations available on a standard powering/output module Positive-action Modulock bayonet capsule mounting system Capsule designs employ gold sputtered diaphragms High sensitivity High acoustic level capability

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Lavalier Microphone
CK 97 C/L
Lavalier Microphone CK 97 C/L
AKG Acoustics, U.S. Premium cardioid condenser lavalier microphone The CK97C/L is a high-quality lavalier cardioid microphone terminated in a mini-XLR connector for use with AKG wireless systems, optional B29L or with the MPAVL adapter cable. The CK97C/L comes with a dual mic tie clip and windscreen. Miniature lavalier capsule, cardioid w/mini-XLR connector Includes a 3 m (10 ft.) cable, belt clip for the SE 300 B; preamp, tie clip, tie pin, hanger adapter, and W 97 foam windscreen Requires SE 300 B for operation Multiple directional capsules and configurations available on a standard powering/output module Positive-action Modulock bayonet capsule mounting system Capsule designs employ gold sputtered diaphragms High sensitivity High acoustic level capability

AKG Acoustics, U.S.

Premium cardioid condenser lavalier microphone

The CK97C/L is a high-quality lavalier cardioid microphone terminated in a mini-XLR connector for use with AKG wireless systems, optional B29L or with the MPAVL adapter cable. The CK97C/L comes with a dual mic tie clip and windscreen.

  • Miniature lavalier capsule, cardioid w/mini-XLR connector
  • Includes a 3 m (10 ft.) cable, belt clip for the SE 300 B; preamp, tie clip, tie pin, hanger adapter, and W 97 foam windscreen
  • Requires SE 300 B for operation
  • Multiple directional capsules and configurations available on a standard powering/output module
  • Positive-action Modulock bayonet capsule mounting system
  • Capsule designs employ gold sputtered diaphragms
  • High sensitivity
  • High acoustic level capability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 97 C/L
Product Name Lavalier Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details