Visual Sound, Inc. Cardioid Capsule CK 91 AMS

Description
AKG Acoustics, U.S. Flat frequency response and a consistent cardioid polar pattern make the CK 91 AMS an ideal tool for applications where good off-axis rejection is required. As Architectural Microphones the microphones are completely customizable. You can chose between different capsule housing designs, different gooseneck lengths, different colours and different surfaces. For proper installation different mounting modules are available. With this unique customizing possibilities conference rooms will never look the same. The Architectural Series microphones are acoustically based on the classic AKG Blue Line Series. This premium studio microphone series is characterized by a very flat frequency response, low self-noise and a consistent polar pattern. The Shaped Sound Series consists of 3 precision transducers with different polar patterns. A cardioid, an omnidirectional and a hypercardioid transducer are available. The capsules are equipped with the Blue Line bayonet coupling system. This makes it easy to quickly change the capsules, e.g. if the room acoustics demands it to change to a different polar pattern. The contacts of the bayonet coupling are self-cleaning to maintain perfect signal integrity even after years of use in hostile environments. The high end gooseneck mechanics were tested over years in use, as the same solution is provided with the Discreet Acoustics Modular Series. All gooseneck modules are subject to a rigorous quality check to ensure that the gooseneck bends precisely into the desired shape and stays resistant to inadvertent readjustment. A wide range of specialized mounting accessories and installation hardware will make it easy to bring the microphones in place, no matter what situation. All shock mounts are using specially blended rubber material with high mechanical damping for maximum elimination of mechanical vibrations.
Description
AKG Acoustics, U.S. Flat frequency response and a consistent cardioid polar pattern make the CK 91 AMS an ideal tool for applications where good off-axis rejection is required. As Architectural Microphones the microphones are completely customizable. You can chose between different capsule housing designs, different gooseneck lengths, different colours and different surfaces. For proper installation different mounting modules are available. With this unique customizing possibilities conference rooms will never look the same. The Architectural Series microphones are acoustically based on the classic AKG Blue Line Series. This premium studio microphone series is characterized by a very flat frequency response, low self-noise and a consistent polar pattern. The Shaped Sound Series consists of 3 precision transducers with different polar patterns. A cardioid, an omnidirectional and a hypercardioid transducer are available. The capsules are equipped with the Blue Line bayonet coupling system. This makes it easy to quickly change the capsules, e.g. if the room acoustics demands it to change to a different polar pattern. The contacts of the bayonet coupling are self-cleaning to maintain perfect signal integrity even after years of use in hostile environments. The high end gooseneck mechanics were tested over years in use, as the same solution is provided with the Discreet Acoustics Modular Series. All gooseneck modules are subject to a rigorous quality check to ensure that the gooseneck bends precisely into the desired shape and stays resistant to inadvertent readjustment. A wide range of specialized mounting accessories and installation hardware will make it easy to bring the microphones in place, no matter what situation. All shock mounts are using specially blended rubber material with high mechanical damping for maximum elimination of mechanical vibrations.

Suppliers

Company
Product
Description
Supplier Links
Cardioid Capsule - CK 91 AMS - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Capsule
CK 91 AMS
Cardioid Capsule CK 91 AMS
AKG Acoustics, U.S. Flat frequency response and a consistent cardioid polar pattern make the CK 91 AMS an ideal tool for applications where good off-axis rejection is required. As Architectural Microphones the microphones are completely customizable. You can chose between different capsule housing designs, different gooseneck lengths, different colours and different surfaces. For proper installation different mounting modules are available. With this unique customizing possibilities conference rooms will never look the same. The Architectural Series microphones are acoustically based on the classic AKG Blue Line Series. This premium studio microphone series is characterized by a very flat frequency response, low self-noise and a consistent polar pattern. The Shaped Sound Series consists of 3 precision transducers with different polar patterns. A cardioid, an omnidirectional and a hypercardioid transducer are available. The capsules are equipped with the Blue Line bayonet coupling system. This makes it easy to quickly change the capsules, e.g. if the room acoustics demands it to change to a different polar pattern. The contacts of the bayonet coupling are self-cleaning to maintain perfect signal integrity even after years of use in hostile environments. The high end gooseneck mechanics were tested over years in use, as the same solution is provided with the Discreet Acoustics Modular Series. All gooseneck modules are subject to a rigorous quality check to ensure that the gooseneck bends precisely into the desired shape and stays resistant to inadvertent readjustment. A wide range of specialized mounting accessories and installation hardware will make it easy to bring the microphones in place, no matter what situation. All shock mounts are using specially blended rubber material with high mechanical damping for maximum elimination of mechanical vibrations.

AKG Acoustics, U.S.

Flat frequency response and a consistent cardioid polar pattern make the CK 91 AMS an ideal tool for applications where good off-axis rejection is required.
As Architectural Microphones the microphones are completely customizable. You can chose between different capsule housing designs, different gooseneck lengths, different colours and different surfaces. For proper installation different mounting modules are available.
With this unique customizing possibilities conference rooms will never look the same.
The Architectural Series microphones are acoustically based on the classic AKG Blue Line Series. This premium studio microphone series is characterized by a very flat frequency response, low self-noise and a consistent polar pattern. The Shaped Sound Series consists of 3 precision transducers with different polar patterns. A cardioid, an omnidirectional and a hypercardioid transducer are available.
The capsules are equipped with the Blue Line bayonet coupling system. This makes it easy to quickly change the capsules, e.g. if the room acoustics demands it to change to a different polar pattern. The contacts of the bayonet coupling are self-cleaning to maintain perfect signal integrity even after years of use in hostile environments.
The high end gooseneck mechanics were tested over years in use, as the same solution is provided with the Discreet Acoustics Modular Series. All gooseneck modules are subject to a rigorous quality check to ensure that the gooseneck bends precisely into the desired shape and stays resistant to inadvertent readjustment.
A wide range of specialized mounting accessories and installation hardware will make it easy to bring the microphones in place, no matter what situation. All shock mounts are using specially blended rubber material with high mechanical damping for maximum elimination of mechanical vibrations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 91 AMS
Product Name Cardioid Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details