Visual Sound, Inc. Hypercardioid Capsule CK 47

Description
AKG Acoustics, U.S. Microphone capsule with hypercardioid pattern with 90-degree pickup angle. The CK 47 is a studio/broadcast-qua lity hypercardioid condenser capsule for use with AKG Discreet Acoustics gooseneck and hanging modules. It features an 80-dgree pickup angle along with excellent "reach" so that presenters don't have to get on top of the capsule to be clearly heard. The capsule's thin, modern profile is elegant and inconspicuous. Part of AKG Discreet modular system Choice of 5 capsules Standard LED indication Different gooseneck lengths available Hanging module available
Description
AKG Acoustics, U.S. Microphone capsule with hypercardioid pattern with 90-degree pickup angle. The CK 47 is a studio/broadcast-qua lity hypercardioid condenser capsule for use with AKG Discreet Acoustics gooseneck and hanging modules. It features an 80-dgree pickup angle along with excellent "reach" so that presenters don't have to get on top of the capsule to be clearly heard. The capsule's thin, modern profile is elegant and inconspicuous. Part of AKG Discreet modular system Choice of 5 capsules Standard LED indication Different gooseneck lengths available Hanging module available

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hypercardioid Capsule
CK 47
Hypercardioid Capsule CK 47
AKG Acoustics, U.S. Microphone capsule with hypercardioid pattern with 90-degree pickup angle. The CK 47 is a studio/broadcast-qua lity hypercardioid condenser capsule for use with AKG Discreet Acoustics gooseneck and hanging modules. It features an 80-dgree pickup angle along with excellent "reach" so that presenters don't have to get on top of the capsule to be clearly heard. The capsule's thin, modern profile is elegant and inconspicuous. Part of AKG Discreet modular system Choice of 5 capsules Standard LED indication Different gooseneck lengths available Hanging module available

AKG Acoustics, U.S.

Microphone capsule with hypercardioid pattern with 90-degree pickup angle.

The CK 47 is a studio/broadcast-quality hypercardioid condenser capsule for use with AKG Discreet Acoustics gooseneck and hanging modules. It features an 80-dgree pickup angle along with excellent "reach" so that presenters don't have to get on top of the capsule to be clearly heard. The capsule's thin, modern profile is elegant and inconspicuous.

  • Part of AKG Discreet modular system
  • Choice of 5 capsules
  • Standard LED indication
  • Different gooseneck lengths available
  • Hanging module available
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number CK 47
Product Name Hypercardioid Capsule
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details