Visual Sound, Inc. Computer and Audio Interface CI-5LB-BLK

Description
FSR, Inc. RGBHV + St. Audio Interf. w/ Cable EQ & Local Mon. Out - Black This is our latest addition to the AV interconnect product line. The CI-5LB is a high resolution active computer video interface with an HD-15 computer video input and a fully buffered HD-15 local monitor "loop through" output. It has a local unbalanced stereo mini jack input and converts the signal to balanced audio for noiseless operation. An RGBHV 5BNC equalized video output drives cable lengths up to 200'.This high bandwidth interface is packaged as a standard single gang wall plate. Designed by popular demand, this interface is ideal for applications requiring quick connectivity to a local workstation and a longer cable run to a projector or house display.
Description
FSR, Inc. RGBHV + St. Audio Interf. w/ Cable EQ & Local Mon. Out - Black This is our latest addition to the AV interconnect product line. The CI-5LB is a high resolution active computer video interface with an HD-15 computer video input and a fully buffered HD-15 local monitor "loop through" output. It has a local unbalanced stereo mini jack input and converts the signal to balanced audio for noiseless operation. An RGBHV 5BNC equalized video output drives cable lengths up to 200'.This high bandwidth interface is packaged as a standard single gang wall plate. Designed by popular demand, this interface is ideal for applications requiring quick connectivity to a local workstation and a longer cable run to a projector or house display.

Suppliers

Company
Product
Description
Supplier Links
Computer and Audio Interface - CI-5LB-BLK - Visual Sound, Inc.
Broomall, PA, USA
Computer and Audio Interface
CI-5LB-BLK
Computer and Audio Interface CI-5LB-BLK
FSR, Inc. RGBHV + St. Audio Interf. w/ Cable EQ & Local Mon. Out - Black This is our latest addition to the AV interconnect product line. The CI-5LB is a high resolution active computer video interface with an HD-15 computer video input and a fully buffered HD-15 local monitor "loop through" output. It has a local unbalanced stereo mini jack input and converts the signal to balanced audio for noiseless operation. An RGBHV 5BNC equalized video output drives cable lengths up to 200'.This high bandwidth interface is packaged as a standard single gang wall plate. Designed by popular demand, this interface is ideal for applications requiring quick connectivity to a local workstation and a longer cable run to a projector or house display.

FSR, Inc.

RGBHV + St. Audio Interf. w/ Cable EQ & Local Mon. Out - Black

This is our latest addition to the AV interconnect product line. The CI-5LB is a high resolution active computer video interface with an HD-15 computer video input and a fully buffered HD-15 local monitor "loop through" output. It has a local unbalanced stereo mini jack input and converts the signal to balanced audio for noiseless operation.
An RGBHV 5BNC equalized video output drives cable lengths up to 200'.This high bandwidth interface is packaged as a standard single gang wall plate.
Designed by popular demand, this interface is ideal for applications requiring quick connectivity to a local workstation and a longer cable run to a projector or house display.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number CI-5LB-BLK
Product Name Computer and Audio Interface
Unlock Full Specs
to access all available technical data